- Series
- Pitch
- Color
- Contact Plating
- Current Rating
- Housing Material
- Factory Pack QuantityFactory Pack Quantity
- Number of Positions
- RoHS
- Voltage, Rating
- Connection Method
- Mounting Styles
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | AWG (min.) | AWG max. | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | Height - in | Height - mm | Industrial packaging | Inflammability class of insulation material according to with UL94 | Length - in | Length - mm | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Part # Aliases | Pins per row | Pitch Spacing | Pollution degree | Rated current In | Rated surge voltage | RoHS | RoHS-compliant | Stripping length (max.) | Total number of pins | Tradename | Type of electric connection | Type of fastening | Voltage, Rating | Width - in | Width - mm | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Number of Contacts | Wire Size (AWG) | Rated Current | Connection Method | Rated Voltage | Product | Mounting Angle | Features | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2459190000 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | 28 | 16 | PA GF | 0.25 - 1 | 0.14 - 1.5 | 0.14 - 1.5 | Pull spring | Tin plated | Copper Alloy | 30pc(s) | 3.50mm | IP20 | Orange | 30 | - | - | Yes | V0 | - | - | 2459190000 | Copper | Plastic | Tin | 1.50mm² | +100°C | 0.25mm² | -50°C | Cable Mounts | 1 | 14.50A | 14.5A | 320V | III | - | 16 | - | 2 | 17.1 | 2.5 | - | Yes | 8mm | 16 | - | Push-in clamp connection | - | 300 V | - | - | 16 AWG | 26 AWG | 26 AWG to 16 AWG | - | BL/SL | BLF 3.50/16/180 SN OR BX | 16 Position | Orange | - | - | 3.5 mm | 10 A | Spring Clamp | - | - | - | Push-In | - | Plugs | Straight | encodable | 9 mm | 22.7 mm | 56 mm | UL 94 V-0 | ||
![]() 2741420000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 33 | - | - | - | V0 | - | - | - | - | - | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | THR connection | Solder | 400 V | - | - | - | - | - | - | Omnimate 4.0 MHS | - | 3 Position | Black | 1 | Header | 5 mm | 26.8 A | Through Hole | 3 | - | 26.8A | Plug-in | 400V | Headers | Right Angle | - | 14 mm | 16.38 mm | 15.1 mm | UL 94 V-0 | ||
![]() 2741630000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/09 S TN B B | - | 5mm | - | - | - | Details | - | - | - | Omnimate | - | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 9 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 9 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 40 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741470000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | MHS 5/08 H T3 B T | - | 5mm | - | - | - | Details | - | - | - | Omnimate | - | - | 300 V, 400 V | - | - | - | - | - | - | Omnimate 4.0 MHS | - | 8 Position | Black | 1 | Header | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 8 | - | 26.8A | Plug | 400V | Headers | Right Angle | - | 11.9 mm | 35 mm | 14 mm | UL 94 V-0 | ||
![]() 8000078329 Weidmuller | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 84 | 0.61 in | 15.5 mm | - | - | 1.37 in | 34.95 mm | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 600 VDC | 0.82 in | 20.8 mm | 12 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 3 Position | Black | - | - | 7.5 mm | 26.8 A | Solder Pin | - | - | - | Push-In | - | Plugs | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 8000078309 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 19 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 1.13 in | 28.9 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 4 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 8000078357 Weidmuller | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 42 | 0.69 in | 17.5 mm | - | - | 1.37 in | 34.95 mm | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 600 VDC | 1.7 in | 43.3 mm | 12 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 6 Position | Black | - | - | 7.5 mm | 26.8 A | Spring Clamp | - | - | - | Push-In | - | Plugs | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 8000078306 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 39 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 0.54 min | 13.9 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 2 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 8000078313 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 9 | 0.59 in | 15.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 2.32 in | 58.9 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 8 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 2741770000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | IP20 | - | 30 | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/12 S F6 TN B B | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 12 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 12 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 55 mm | 12.3 mm | UL 94 V-0 | ||
![]() 2741580000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | IP20 | - | 84 | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/04 S TN B B | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 4 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 4 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 15 mm | 12.3 mm | UL 94 V-0 | ||
![]() 8000072435 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | - | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8000078339 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 19.7 | 4 | Details | - | - | - | Omnimate | THR connection | Solder | 630 V | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | 6 Position | Black | - | - | 7.5 mm | 30.4 A | Solder | - | - | - | Plug-in | - | Headers | - | - | 15.1 mm | 14 mm | - | - | ||
![]() 8000072503 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | - | - | V0 | - | - | - | - | - | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 23.1 | 4 | Details | - | - | - | Omnimate | THR connection | Solder | 400 V | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | 3 Position | Black | 1 | Male | 5mm | 26.8 A | Through Hole | 3 | - | - | Plug-in | - | Headers | - | - | 14.1 mm | 14 mm | - | - | ||
![]() 2741680000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | IP20 | - | 114 | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/03 S F2 TN B B | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 3 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 3 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 10 mm | 12.3 mm | UL 94 V-0 | ||
![]() 8000078326 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 10 | 0.55 in | 14.1 mm | - | - | 0.55 in | 14 mm | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 300 VDC | 2.02 in | 51.4 mm | - | - | - | Tube | Omnimate 4.0 MHS | - | 7 Position | Black | - | - | 7.5 mm | 26.8 A | Through Hole | - | - | - | Push-In | - | Receptacles | Right Angle | - | - | - | - | UL 94 V-0 | ||
![]() 8000078328 Weidmuller | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 138 | 0.61 in | 15.5 mm | - | - | 1.37 in | 35 mm | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 600 VDC | 0.52 in | 13.3 mm | 12 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 2 Position | Black | - | - | 7.5 mm | 26.8 A | Spring Clamp | - | - | - | Push-In | - | Plugs | Straight | - | - | - | - | - | ||
![]() 8000078354 Weidmuller | In Stock | - | - | Tin | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 84 | 0.69 in | 17.5 mm | - | - | 1.37 in | 34.95 mm | - | - | - | - | - | - | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Omnimate | - | - | 600 VDC | 0.82 in | 20.8 mm | 12 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 3 Position | Black | - | - | 7.5 mm | 26.8 A | Spring Clamp | - | - | - | Push-In | - | Plugs | Straight | - | - | - | - | UL 94 V-0 | ||
![]() 2741590000 Weidmuller | In Stock | - | - | Tin | PCB Mount | Polybutylene Terephthalate (PBT) | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 2.5 | - | - | Copper Alloy | - | - | IP20 | - | 72 | - | - | - | V0 | - | - | - | Other copper alloys | Plastic | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | MPS 5/05 S TN B B | - | 5mm | - | 23.1 | 4 | Details | - | - | - | Omnimate | Spring clamp connection | - | 300 V, 400 V | - | - | 14 AWG | 20 AWG | - | - | Omnimate 4.0 MPS | - | 5 Position | Black | 1 | Female | 5 mm | +/- 14 A, +/- 26.8 A | Through Hole | 5 | 20AWG to 14AWG | 26.8A | Plug | 400V | Plugs | Straight | - | 15.5 mm | 20 mm | 12.3 mm | UL 94 V-0 | ||
![]() 8000072450 Weidmuller | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | V0 | - | - | - | - | - | Tin | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 21.8 | 4 | Details | - | - | - | Omnimate | THR connection | Solder | 400 V | - | - | - | - | - | Tube | Omnimate 4.0 MHS | - | 7 Position | Black | - | - | 5 mm | 25.3 A | Solder | - | - | - | Plug-in | - | Headers | - | - | 17.2 mm | 11.9 mm | - | - |