- Part Status
- Length
- Type
- Width
- Height
- Mounting Type
- RoHS Status
- Factory Lead Time
- Material - Insulation
- Series
- Termination Style
- Wire Gauge or Range - AWG
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Approvals | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pins per row | Rated current In | RoHS-compliant | Suitable for | Termination Method | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Wire Size | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Product | Features | Insulated | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1704500000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | Direct Mount | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | - | -50°C~120°C | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | End Terminal | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Beige | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | - | 24mm | 1.319 33.50mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1034400000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 16.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | 250V | - | - | -50°C~120°C | - | 2009 | W | yes | Active | Not Applicable | Screw | EAR99 | Plug Connection | 4 | - | 2 | - | - | Straight | - | 16.5A | Plug Receptacles, Screw | CE, CSA, IEC, UR | - | Beige | 300V | 1 | 10A | - | 10A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | CE | 0.5-2.5mm2 | 10mm | - | - | - | - | - | 52.5mm | 2.283 58.00mm | 5.08mm | 5.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1704690000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 800V | - | - | -50°C~120°C | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | End Terminal | 4 | Orange | 1 | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Beige | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 24mm | 1.319 33.50mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1010780000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Nylon | 14.48g | Thermoplastic, Wemid | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | 400V | - | - | -50°C~120°C | - | 2009 | W | yes | Active | - | Screw | EAR99 | Bus Bar - Side | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 32A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | 1 | Blue | 600V | - | 35A | - | 35A | 22 AWG | 10 AWG | - | 10 AWG | 1 | 10-22 AWG | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | - | - | 46.99mm | 2.362 60.00mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1028400000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable, DIN Rail | DIN Rail | Nylon | 176.5g | Thermoplastic, Wemid | - | - | - | - | - | - | - | - | 175A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | -50°C~120°C | - | 2009 | WFF | yes | Active | Not Applicable | - | EAR99 | Post - Dual | 2 | - | 2 | - | 8536.69.40.40 | Straight | - | 192A | Stud | CE, CSA, NEMKO, UR | - | Beige | 1kV | - | - | 1 | 167A | 14 AWG | 0 AWG | - | 0 AWG | - | 2/0-14 AWG | - | UL; VDE; CSA | 2.5-95mm2 | - | - | SCREW | - | - | - | 61mm | 5.197 132.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1143050000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 250V | - | - | -50°C~120°C | - | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | - | - | - | - | 24A | Plug Receptacles, Screw | CE, CSA, cURus | - | Beige | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | - | - | - | 44.5mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1815110000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6kV | - | 500V | - | - | -50°C~120°C | - | 2008 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | - | - | 4 | - | - | Straight | - | 24A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Beige | 600V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | 2 | UL; CSA | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 34.5mm | 3.661 93.00mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 2603860000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1561120000 Weidmuller | In Stock | - | - | - | - | - | Wemid | - | - | CE, CSA, UL | Screws | 5pc(s) | 16mm² | 1.50mm² | 16mm² | 1.50mm² | - | - | - | Brown | - | - | - | V0 | Cutler Hammer, Div of Eaton Corp | 1561120000 | PDG14N0050TFFN | +130°C | -50°C | - | Panel | - | 1 | 152A | 152A | 1000V | 2 | 152 | Yes | - | Screw | - | 1 kV ac/dc, 600 V | - | - | 14 → 4 AWG | - | - | - | - | - | - | - | - | - | WPD 101 2X25/2X16 BN | - | - | - | - | - | - | 49.3 | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 55.70mm | 49.30mm | 17.80mm | - | - | - | - | - | - | ||
![]() 2603840000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1985710000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 20pc(s) | - | - | - | - | - | - | (L x W) 21.9 mm x 16 mm | Red | 20 | Weidmuller A Series Terminal Blocks | Yes | - | - | 1985710000 | - | - | - | Transverse connector | - | Plug In | - | 17.5A | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Block Cross Connection | - | Red | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | Cross Connector | - | - | - | - | - | - | - | - | - | Accessories | - | Yes | - | 21.9mm | 16mm | - | - | - | - | - | - | ||
![]() 36770 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2603850000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940112172 Weidmüller | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940102496 Weidmüller | In Stock | - | - | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | 0°C ~ 60°C | Bulk | - | - | - | Obsolete | - | - | - | Instrumentation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | - | - | - | - | - | 1/8" Phono Jack | - | - | - | - | 9.5mm | UL94 V-2 | - | - | - | - | ||
![]() 7940115162 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0502980000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099838 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1010880000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Nylon | 20.76g | Thermoplastic, Wemid | - | - | - | - | - | - | - | 41A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6kV | - | 400V | - | - | -50°C~120°C | - | 2009 | W | yes | Active | - | Screw | EAR99 | Bus Bar - Side | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | 1 | Blue | 600V | - | 45A | - | 45A | 20 AWG | 8 AWG | - | 8 AWG | 1 | 8-20 AWG | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | - | - | 46.5mm | 2.362 60.00mm | 7.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1143010000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kV | - | 250V | - | - | -50°C~120°C | - | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 4 | - | - | - | - | - | - | 20A | Plug Receptacles, Screw | CE, CSA, cURus | - | Beige | 300V | - | - | 2; 1 Grounded | 19A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | - | Disconnect Point | - | 44.5mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |