- Part Status
- Length
- Type
- Width
- Height
- Mounting Type
- RoHS Status
- Factory Lead Time
- Material - Insulation
- Series
- Termination Style
- Wire Gauge or Range - AWG
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Current-IEC | Voltage-IEC | Operating Temperature | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | HTS Code | Orientation | Termination Style | Number of Contacts | Housing Color | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Rated Voltage | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6720000722 Weidmüller | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000708 Weidmüller | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000581 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000781 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720001137 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1688270000 Weidmüller | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | Nylon | Thermoplastic, Wemid | - | - | -50°C~120°C | Z | yes | Obsolete | Not Applicable | Plug | EAR99 | Plug Connection | - | 1 | - | - | Plug Receptacles, Push In, Spring | 4 | Beige | - | 1 | - | 26 AWG | 14 AWG | 1 | 14-26 AWG | - | UL | 2.5mm2 | 8mm | SCREW | 250V | 62.0014mm | 3.110 79.00mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6720000779 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000716 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000748 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720001059 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000710 Weidmüller | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720001058 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000352 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000854 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0606260000 Weidmüller | In Stock | - | - | - | - | Direct Mount | - | - | 16A | 250V | - | - | - | Obsolete | 1 (Unlimited) | - | - | Middle | 1 | - | - | - | Spring Cage | - | - | - | - | - | - | - | - | - | - | - | 1.5mm2 | - | - | - | 27.5082mm | 0.728 18.50mm | - | 5.0mm | - | - | RoHS Compliant | - | - | ||
![]() 0498100000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | Plastic | Gemin (Thermosetting Plastic) | 125A | 1.5kV | - | SS | - | Obsolete | - | - | EAR99 | Post - Single | 1 | 2 | 8536.69.40.40 | Straight | Stud | - | Black | - | - | - | - | - | - | - | - | VDE | 35mm2 | - | SCREW | - | 67.9958mm | 2.362 60.00mm | 36.5mm | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 1596900000 Weidmüller | In Stock | - | - | - | DIN Rail | DIN Rail | - | Thermoplastic, Wemid | 16A | 250V | -50°C~120°C | W | - | Obsolete | Not Applicable | Screw | EAR99 | Plug Connection | 3 | - | - | Straight | Plug Receptacles, Screw | 1 | Blue | 300V | 1 | 20A | 26 AWG | 16 AWG | - | 16-26 AWG | - | UL; VDE; CSA | 0.5-2.5mm2 | 10mm | - | - | 37.4904mm | 1.929 49.00mm | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1714330000 Weidmüller | In Stock | - | - | 10 Weeks | - | Direct Mount | - | - | - | - | - | Z | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Middle | 2 | - | 8536.69.40.40 | - | Spring Cage | - | - | - | 1 | - | - | - | - | - | 2 | UL; CSA | - | - | SCREW | 800V | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6760004617 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000755 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |