- Part Status
- Length
- Type
- Width
- Height
- Mounting Type
- RoHS Status
- Factory Lead Time
- Material - Insulation
- Series
- Termination Style
- Wire Gauge or Range - AWG
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1704350000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | Direct Mount | - | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 800V | 800V | -50°C~120°C | 2009 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Middle | 2 | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Beige | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1577340000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | 3.2g | Thermoplastic, Wemid | 16A | - | 4kV | 250V | -50°C~120°C | 2009 | W | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | Female | - | - | Straight | 5.08mm | 16A | Plug Receptacles, Screw | CE, CSA, IEC, UR | 1 | Beige | 300V | 300V | 20A | 1 | 10A | 22 AWG | 12 AWG | 22 AWG | - | 12-22 AWG | - | UL; VDE; CSA | 0.5-2.5mm2 | 10mm | - | - | - | 37mm | 1.929 49.00mm | 5.08mm | 5.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0448360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Through Hole | DIN Rail | - | - | - | 19.9g | Thermoplastic, Wemid | - | 65A | 8kV | 800V | -50°C~120°C | - | SAK | - | Active | 1 (Unlimited) | Screw | EAR99 | NEMA Open Construction | 2 | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 16.4mm | 76A | Bolt and Nut | CE, UR | 2 | Beige | - | 600V | 65A | 1 | - | 12 AWG | 10 AWG | - | 1 | 10-12 AWG | 1 | UL; IEC; VDE; CSA | 16mm2 | - | - | - | - | 47.5mm | 1.870 47.50mm | 16.4mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1789780000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Thermoplastic, Wemid | - | - | 1kV | - | -50°C~120°C | 2013 | W | - | Active | 1 (Unlimited) | - | EAR99 | Post - Triple | 3 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 150A | Stud | CE, cURus | - | Beige | 1kV | - | - | 1 | 150A | 14 AWG | 0 AWG | - | - | 1/0-14 AWG | - | UL; CE | 2.5-50mm2 | - | 50 mm2 | - | - | 63.5mm | 2.638 67.00mm | 22.8mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1704370000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Direct Mount | - | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | - | - | EAR99 | Middle | 2 | - | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Orange | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0286620000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 150A | - | - | 1kV | - | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | Yellow | - | - | - | 8536.69.40.40 | - | - | - | Bolt and Nut, Tubular Clamp | - | 1 | Beige | 600V | - | - | 1 | 165A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | - | UL; VDE; CSA | 10-70mm2 | 26mm | - | - | - | 83.9978mm | 3.437 87.30mm | 32mm | 32.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1704700000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2011 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Middle | 2 | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Blue | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1704720000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Middle | 2 | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Yellow | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 250V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 4 | - | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Disconnect, Fuse 5x20mm | 74mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712970000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Direct Mount | - | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Obsolete | - | - | EAR99 | Middle | 4 | - | 1 | - | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Beige | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Middle | 4 | - | 1 | - | - | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Blue | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0185020000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 125A | - | 1kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | - | - | - | - | 8536.69.40.40 | - | - | 125A | Bolt and Nut | CE, CSA, IEC | 1 | Beige | 600V | - | - | - | 95A | 8 AWG | 2 AWG | - | 1 | 2-8 AWG | - | VDE | 6-50mm2 | - | - | - | - | 51.4mm | 2.756 70.00mm | 28mm | 28.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1733250000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Thermoplastic, Wemid | - | - | 250V | - | -50°C~120°C | 2008 | Z | yes | Active | - | - | EAR99 | Bus Bar - Side | 1 | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 41A | Special, Clamp | CE, IEC | 1 | Beige | - | - | - | - | - | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | CE | 0.5-10mm2 | 12mm | 6 mm2 | SPRING LOADED | Angled | 50.4952mm | 4.882 124.00mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1173840000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Polycarbonate | - | - | Polycarbonate (PC) | - | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | Signal Distribution | 16 | - | - | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173780000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Polycarbonate | - | - | Polycarbonate (PC) | 8A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | Signal Distribution | 32 | - | 1 | - | - | - | - | - | 8A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 8 | 10A | - | - | - | 8 | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1733280000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Thermoplastic, Wemid | - | - | 250V | - | -50°C~120°C | 2008 | Z | yes | Active | - | - | EAR99 | Bus Bar - Side | 1 | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 32A | Special, Clamp | CE, IEC | 1 | Beige | - | - | - | - | - | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | CE | 0.5-6mm2 | 12mm | 4 mm2 | SPRING LOADED | Angled | 50.4952mm | 4.803 122.00mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790130000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | Thermoplastic, Wemid | 76A | - | 1kV | - | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Post - Single | 1 | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 76A | Stud | CE, CSA, UR | - | Beige | 1kV | - | - | - | 85A | 10 AWG | 4 AWG | - | - | 4-10 AWG | - | UL; CSA | 0.1-16mm2 | - | - | - | - | 54.5mm | 2.638 67.00mm | 13mm | 13.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Polycarbonate | - | - | Polycarbonate (PC) | - | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | Signal Distribution | 16 | - | - | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 54.5mm | 2.756 70.00mm | 9.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1780850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | Nylon | - | Thermoplastic, Wemid | 125A | - | 8kV | - | -50°C~120°C | 2003 | W | yes | Active | Not Applicable | - | EAR99 | Post - Single | - | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 125A | Stud | CE, CSA, cURus | 1 | Beige | 1kV | - | - | - | 115A | 14 AWG | 2 AWG | 2 AWG | 1 | 2-14 AWG | 1 | UL; CSA; CE | 2.5-35mm2 | - | 35 mm2 | - | - | 54.5mm | 2.638 67.00mm | 17.8mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0323100000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | 32.55g | - | - | - | - | - | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Ground, Earth | 2 | Yellow | - | - | POLYAMIDE | 8536.69.40.40 | - | - | - | Screw | CE, CSA, IEC | - | - | - | - | - | 1 | - | 16 AWG | 8 AWG | 26 AWG | - | 8-16 AWG | - | CSA | 1.5-10mm2 | 14mm | - | - | - | 38mm | 2.047 52.00mm | 10.2mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free |