- Part Status
- Length
- Type
- Width
- Height
- Mounting Type
- RoHS Status
- Factory Lead Time
- Material - Insulation
- Series
- Termination Style
- Wire Gauge or Range - AWG
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1815160000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 24A | - | 6kV | 500V | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | - | - | 4 | - | - | Straight | 24A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Beige | 600V | 2 | - | 2; 1 Grounded | 20A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 52mm | 3.169 80.50mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1815080000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 500V | - | -50°C~120°C | 2011 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | - | Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Green, Yellow | - | 1 | - | 1; Grounded | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 34.5mm | 2.283 58.00mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162830000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 36V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 4 | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1163010000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 150V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | - | 1 | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0170420000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | Plastic | 154g | Gemin (Thermosetting Plastic) | 150A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | 150A | Bolt and Nut | CE, CSA, IEC, UR | 1 | Beige | 600V | - | - | - | 200A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | 2 | UL; VDE; CSA | 10-70mm2 | - | - | - | - | 53mm | 3.150 80.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1704380000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Middle | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Yellow | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1029400000 Weidmüller | In Stock | - | - | 8 Weeks | Cable, DIN Rail | DIN Rail | - | Nylon | 182g | Thermoplastic, Wemid | - | 175A | 1kV | - | -50°C~120°C | 2014 | WFF | yes | Active | - | - | EAR99 | Post - Dual | 2 | - | - | - | 8536.69.40.40 | Straight | 192A | Stud | CE, CSA, NEMKO, UR | 2 | Beige | 1kV | - | - | 1 | 167A | 14 AWG | 0 AWG | - | - | 2/0-14 AWG | - | UL; VDE; CSA | 2.5-95mm2 | - | - | SCREW | - | 61mm | 5.197 132.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1789790000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 269A | - | 1kV | - | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Post - Triple | 3 | - | - | STANDARD: UL 94V-0 | - | - | 269A | Stud | CE, cURus | - | Beige | 1kV | - | - | 1 | 230A | - | - | - | - | 250kcmil-10 AWG | - | UL; CSA; CE | 6-120mm2 | - | - | - | - | 72.5mm | 3.449 87.60mm | 33.8mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0637820000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 232A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | - | - | - | - | 8536.69.40.40 | - | 232A | Bolt and Nut | CE, CSA, IEC, UR | 2 | Beige | 600V | - | - | 1 | 230A | 1 AWG | 0 AWG | - | 1 | 4/0-1 AWG | - | UL; CSA; CE | 10-95mm2 | - | - | - | - | 53mm | 3.543 90.00mm | 46mm | 46.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0637920000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 309A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | - | - | 2 | - | 8536.69.40.40 | Straight | 309A | Bolt and Nut | CE, CSA, IEC, UR | - | Beige | 600V | - | - | 1 | 285A | - | - | - | 1 | 300kcmil-4/0 AWG | - | UL; CSA; CE | 10-185mm2 | - | - | - | - | 57mm | 4.173 106.00mm | 46mm | 46.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1010680000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 6kV | 400V | -50°C~120°C | 2009 | W | yes | Active | Not Applicable | Screw | EAR99 | Bus Bar - Side | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 24A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | 1 | Blue | 600V | - | 25A | - | 25A | 22 AWG | 12 AWG | 12 AWG | 1 | 12-22 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 46.99mm | 2.362 60.00mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1712820000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | Direct Mount | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Middle | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Beige | 600V | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1848350000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 32A | - | 8kV | 800V | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | - | - | 4 | - | - | Straight | 32A | Plug Receptacles, Push In, Spring | CE, CSA, IEC, cURus | - | Beige | 600V | - | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | UL; CE | 0.5-6mm2 | 12mm | - | - | - | 43mm | 3.957 100.50mm | 6.5mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720750000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 24A | - | 4kV | 400V | -50°C~120°C | 2008 | Z | yes | Active | - | Push-In | EAR99 | Bus Bar - Side | 5 | - | 4 | - | - | Straight | 24A | Special Clamp, Push-In Spring | CE, CSA, IEC, UR | - | Beige | 300V | 2 | - | 3; 1 Grounded | 15A | 26 AWG | 12 AWG | 12 AWG | 3 | 12-26 AWG | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | SCREW | - | 48.4886mm | 3.740 95.00mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1029500000 Weidmüller | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | 302.5g | Thermoplastic, Wemid | - | 310A | 1kV | - | -50°C~120°C | 2013 | WFF | yes | Active | Not Applicable | - | EAR99 | Post - Dual | 2 | - | - | - | 8536.69.40.40 | - | 269A | Stud | CE, CSA, IEC, NEMKO, UR | 2 | Beige | 1kV | - | - | 1 | 234A | - | - | - | 1 | 250kcmil-10 AWG | - | UL; VDE; CSA | 6-150mm2 | - | - | SCREW | - | 80.518mm | 5.197 132.00mm | 38mm | 42.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1173890000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | - | Active | 1 (Unlimited) | Snap in | - | Signal Distribution | 16 | Grey | - | - | - | - | 17.5A | Push In, Spring | CSA, IEC, cURus | - | Gray | 300V | - | - | 4 | 10A | - | - | 16 AWG | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 47mm | 2.756 70.00mm | 9.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0638120000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 415A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | - | Bus Bar - Terminals | - | - | 2 | - | - | Straight | 415A | Bolt and Nut | CE, CSA, IEC, UR | - | Beige | 600V | - | - | 1 | 380A | - | - | - | - | 500kcmil-300kcmil | - | - | 10-240mm2 | - | - | - | - | 60.5mm | 4.803 122.00mm | 54mm | 54.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1332100000 Weidmüller | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 232A | - | - | 1kV | - | - | SS | - | Active | - | - | EAR99 | Post - Single | 1 | - | 2 | - | 8536.69.40.40 | Straight | - | Stud | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | VDE | 95mm2 | - | - | SCREW | - | 72.009mm | 2.362 60.00mm | 36.5mm | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 1173850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | Signal Distribution | 32 | Grey | 1 | - | - | - | 17.5A | Push In, Spring | CSA, IEC, cURus | - | Gray | 300V | - | - | 4 | 10A | - | - | - | 8 | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0637120000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 150A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | 150A | Bolt and Nut, Tubular Clamp | CE, CSA, IEC, UR | 1 | Beige | 600V | - | - | - | 165A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | - | UL; CSA; CE | 10-70mm2 | 26mm | - | - | - | 84.5mm | 3.425 87.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |