- Part Status
- Length
- Type
- Width
- Height
- Mounting Type
- RoHS Status
- Factory Lead Time
- Material - Insulation
- Series
- Termination Style
- Wire Gauge or Range - AWG
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1028680000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | DIN Rail | DIN Rail | - | - | 406.41g | Thermoplastic, Wemid | - | 380A | 8kV | 1kV | -50°C~120°C | 2012 | WFF | yes | Active | 1 (Unlimited) | - | EAR99 | Post - Dual | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 353A | Stud | CE, CSA, NEMKO, UR | - | Blue | 1kV | - | 1 | 307A | - | - | - | 1 | - | 500kcmil-8AWG | - | UL; CSA; CE | 10-240mm2 | - | - | - | - | 77.5mm | 6.417 163.00mm | 55mm | 55.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1713000000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | - | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | - | - | EAR99 | Middle | 4 | Beige | 1 | - | - | - | 24A | Spring Cage | CE, CSA, IEC, UR | - | Yellow | 600V | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | Engagement Pin | 29mm | 1.319 33.50mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1305300000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 24A | - | 6kV | 400V | -50°C~120°C | 2013 | W | - | Active | 1 (Unlimited) | Screw | - | Plug Connection | 4 | - | - | - | - | - | 24A | Plug Receptacles, Screw | IEC | - | Beige | 300V | - | 2; Connected | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.5-4mm2 | 7mm | - | - | - | - | 2.402 61.00mm | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0637320000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 150A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | 150A | Bolt and Nut | CE, CSA, IEC, UR | 1 | Beige | 600V | - | - | 200A | 6 AWG | 0 AWG | - | 1 | - | 3/0-6 AWG | - | UL; CSA; CE | 10-70mm2 | - | - | - | - | 53mm | 3.150 80.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1173910000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | 8A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | Snap in | - | Signal Distribution | 32 | - | - | - | - | - | 8A | Push In, Spring | CSA, IEC, cURus | - | Blue | 300V | - | 8 | 10A | - | - | 16 AWG | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 65.5mm | 4.724 120.00mm | 9.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162980000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 250V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | 1 | 17A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | Disconnect, Fuse 5x20mm | 74mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0170020000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Plastic | 104.9g | Gemin (Thermosetting Plastic) | 125A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | - | EAR99 | Bus Bar - Terminals | - | - | 1 | - | 8536.69.40.40 | Straight | 125A | Bolt and Nut, Tubular Clamp | CE, CSA, IEC, UR | 2 | Beige | 600V | - | 1 | 95A | 8 AWG | 2 AWG | - | 1 | - | 2-8 AWG | - | UL; VDE; CSA | 6-50mm2 | 15mm | - | SCREW | - | 63.5mm | 2.756 70.00mm | 28mm | 28.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1267870000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | 17.5A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | Signal Distribution | 32 | - | 1 | - | - | - | 17.5A | Push In, Spring | CSA, cURus | - | Blue | 300V | - | 4 | 10A | - | - | - | 8 | - | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0170320000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | 100.5g | Gemin (Thermosetting Plastic) | 125A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | - | EAR99 | Bus Bar - Terminals | - | - | 1 | - | 8536.69.40.40 | Straight | 125A | Bolt and Nut | CE, CSA, IEC, UR | 2 | Beige | 600V | - | 1 | 115A | 8 AWG | 2 AWG | - | 1 | - | 2-8 AWG | 1 | UL; VDE; CSA | 6-50mm2 | - | - | SCREW | - | 53mm | 2.756 70.00mm | 28mm | 28.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0185220000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | 217.9g | Gemin (Thermosetting Plastic) | 232A | - | 1kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | - | - | - | - | 8536.69.40.40 | - | 232A | Bolt and Nut | CE, CSA, IEC | 2 | Beige | 600V | - | 1 | 230A | 1 AWG | 0 AWG | - | 1 | - | 4/0-1 AWG | - | UL; VDE | 10-95mm2 | - | - | - | - | 53mm | 3.543 90.00mm | 46mm | 46.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1865510000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | -50°C~120°C | 2012 | Z | - | Obsolete | 1 (Unlimited) | Plug | EAR99 | Plug Connection | 3 | - | - | STANDARD: UL 94V-0 | - | Straight | 16A | Plug Receptacles, Push In, Spring | CE, CSA, IEC, cURus | - | Beige | 600V | 2 | 1 | 16A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | UL; CSA | 0.5-4mm2 | 10mm | - | SPRING LOADED | Disconnect Switch, Lever | 36mm | 3.425 87.00mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0185120000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | 146g | Gemin (Thermosetting Plastic) | - | - | 1kV | - | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | 150A | Bolt and Nut | CE, CSA, IEC | 1 | Beige | - | - | 1 | - | 1 AWG | 0 AWG | - | 1 | - | 2/0-1 AWG | 2 | UL; VDE | 10-70mm2 | - | - | - | - | 53mm | 3.150 80.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0638020000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable, DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 309A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | - | - | 2 | - | 8536.69.40.40 | Straight | 309A | Bolt and Nut | CE, CSA, IEC, UR | - | Beige | 600V | - | 1 | 285A | - | - | - | 1 | - | 300kcmil-4/0 AWG | - | UL; CSA; CE | 10-185mm2 | - | - | - | - | 57mm | 4.173 106.00mm | 46mm | 46.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1270070000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | 8kV | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | 20A | - | cURus | - | - | - | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | 10mm | - | - | - | 44.5mm | 88mm | 5.08mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0321560000 Weidmüller | In Stock | - | - | 10 Weeks | Through Hole | Direct Mount | - | Nylon | - | Polyamide (PA), Nylon | 32A | - | - | 400V | -50°C~100°C | - | SAK | - | Active | Not Applicable | - | EAR99 | Middle | 2 | - | 2 | - | 8536.69.40.40 | - | - | Screw | - | 2 | Beige | 300V | - | 1 | 27A | 22 AWG | 12 AWG | - | 1 | - | 12-22 AWG | 20 | UL; VDE; CSA | 4mm2 | 9mm | - | - | - | 23.0124mm | 1.063 27.00mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1784460000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 4kV | 250V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | STANDARD: UL 94V-0 | - | - | 16A | Plug Receptacles, Screw | IEC | - | Beige | - | - | 1 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.5-4mm2 | 10mm | - | - | - | 37mm | 1.929 49.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1854960000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 32A | - | 8kV | 800V | -50°C~120°C | 2011 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | 2 | Blue | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 32A | Plug Receptacles, Push In, Spring | CE, CSA, IEC, cURus | 1 | Beige | 600V | - | - | 28A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | UL; CSA | 0.5-6mm2 | 12mm | - | - | - | 43mm | 2.283 58.00mm | 6.5mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1173740000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | 8A | - | 250V | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | Signal Distribution | 32 | - | 1 | - | - | - | 8A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | 8 | 10A | - | - | - | 8 | - | 16 AWG | 32 | CE; CSA; CUL; EAC; IEC; UL | 1.5mm2 | 10mm | 1.5 mm2 | - | - | 73mm | 4.724 120.00mm | 9.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1338300000 Weidmüller | In Stock | - | Datasheet | - | Cable, DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | 2009 | SAK | - | Obsolete | Not Applicable | - | EAR99 | Ground, Earth | 2 | - | - | - | 8536.69.40.40 | - | - | Screw | - | 1 | Green | - | - | - | - | - | - | - | - | - | - | - | CSA | 10-70mm2 | 25mm | - | - | - | 59.5122mm | 3.701 94.00mm | - | 18.0mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 0637720000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 232A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | 232A | Bolt and Nut | CE, CSA, IEC, UR | 1 | Beige | 600V | - | - | 230A | 1 AWG | 0 AWG | - | 1 | - | 4/0-1 AWG | - | UL; CSA; CE | 10-95mm2 | - | - | - | - | 53mm | 3.543 90.00mm | 46mm | 46.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |