- Part Status
- Length
- Type
- Width
- Height
- Mounting Type
- RoHS Status
- Factory Lead Time
- Material - Insulation
- Series
- Termination Style
- Wire Gauge or Range - AWG
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1163020000 Weidmüller | 5 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 250V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 3 | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | - | - | 1 | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | 4 mm2 | - | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0150420000 Weidmüller | 31 |
| Datasheet | 11 Weeks | Cable, DIN Rail | DIN Rail | - | Plastic | 189.5g | Gemin (Thermosetting Plastic) | - | - | 1kV | - | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | 2 | - | - | - | 8536.69.40.40 | - | - | 192A | Bolt and Nut | CE, CSA, IEC | 2 | Beige | - | - | - | - | 1 | - | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | 2 | UL; VDE; CSA | 10-95mm2 | - | - | - | - | 51.4mm | 3.307 84.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1038500000 Weidmüller | 50 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 18.5A | - | - | 400V | -50°C~120°C | - | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 4 | - | 2 | - | - | Straight | 7.62mm | - | Plug Receptacles, Screw | - | - | Beige | - | 1 | - | - | - | - | - | - | - | - | - | - | CE | 0.5-4mm2 | - | - | - | - | 53.0098mm | 2.283 58.00mm | - | 7.6mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1815140000 Weidmüller | 63 |
| Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 500V | - | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | - | Yellow | 4 | - | - | - | - | - | Plug Receptacles | CE, IEC, cURus | - | Green, Yellow | - | 1 | - | - | 1; Grounded | - | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 4 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | 34.5mm | 3.366 85.50mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1143040000 Weidmüller | 46 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | 2012 | W | - | Active | 1 (Unlimited) | Screw | - | Plug Connection | 3 | - | - | - | - | - | - | - | Plug Receptacles, Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 150V | -50°C~120°C | 2012 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug Connection | 4 | - | - | - | - | - | - | 6.3A | Plug Receptacles, Screw | CE, CSA, cURus | - | Black | 300V | - | - | - | 2; 1 Grounded | 17A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Disconnect, Fuse 5x20mm, LED | 74mm | 3.543 90.00mm | 5.08mm | 5.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1577260000 Weidmüller | 23 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 5.6g | Thermoplastic, Wemid | 16A | - | 4kV | 250V | -50°C~120°C | 2009 | W | yes | Active | - | Screw | EAR99 | Plug Connection | 3 | - | - | STANDARD: UL 94V-0 | - | Straight | 5.08mm | 16A | Plug Receptacles, Screw | CE, CSA, IEC, UR | 1 | Beige | 300V | - | 300V | 20A | 1 | 10A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | - | - | - | 37mm | 1.929 49.00mm | 5.08mm | 5.1mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1029700000 Weidmüller | 29 |
| - | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | 599g | Thermoplastic, Wemid | - | 500A | 8kV | - | -50°C~120°C | 2014 | WFF | yes | Active | - | - | EAR99 | Post - Dual | 2 | - | - | - | 8536.69.40.40 | - | - | 520A | Stud | CE, CSA, NEMKO, UR | 2 | Beige | 1kV | - | - | - | 1 | 452A | - | - | - | 1 | 600kcmil-6 AWG | - | UL; VDE; CSA | 25-240mm2 | - | - | SCREW | - | 85.5mm | 6.417 163.00mm | 55mm | 55.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1837060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | - | - | 400V | - | -50°C~120°C | 2011 | P | - | Active | 1 (Unlimited) | Push-In | EAR99 | Bus Bar - Side | 5 | - | 1 | UL 94V-0 | - | - | - | 32A | Special Clamp, Push-In Spring | CE, IEC | - | Beige | - | - | - | - | 3; 1 Grounded | - | - | - | - | 2 | - | - | VDE | 0.5-4mm2 | 12mm | 4 mm2 | - | - | 48mm | 3.937 100.00mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1028480000 Weidmüller | 24000 |
| Datasheet | 6 Weeks | Cable, DIN Rail | DIN Rail | - | Nylon | 170.26g | Thermoplastic, Wemid | - | 175A | 1kV | - | -50°C~120°C | 2009 | WFF | yes | Active | - | - | EAR99 | Post - Dual | 2 | - | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 192A | Stud | CE, CSA, NEMKO, UR | - | Blue | 1kV | - | - | - | 1 | 167A | 14 AWG | 0 AWG | - | - | 2/0-14 AWG | - | UL; CSA; CE | 2.5-95mm2 | - | - | - | - | 61mm | 5.197 132.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1789770000 Weidmüller | 39 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Thermoplastic, Wemid | 125A | - | 1kV | - | -50°C~120°C | 2008 | W | - | Active | 1 (Unlimited) | - | EAR99 | Post - Triple | 3 | - | - | STANDARD: UL 94V-0 | - | - | - | 125A | Stud | CE, cURus | - | Beige | 1kV | - | - | - | 1 | 115A | 14 AWG | 2 AWG | - | - | 2-14 AWG | - | UL; CSA; CE | 2.5-35mm2 | - | - | - | - | 54.5mm | 2.638 67.00mm | 17.8mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010980000 Weidmüller | 129 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | Nylon | 24.28g | Thermoplastic, Wemid | 57A | - | 6kV | 400V | -50°C~120°C | 2009 | W | yes | Active | - | Screw | EAR99 | Bus Bar - Side | 2 | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 57A | Special, Hybrid | CE, CSA, IEC, NEMKO, UR | 1 | Blue | 600V | - | - | - | - | 60A | 16 AWG | 8 AWG | 8 AWG | 1 | 8-16 AWG | - | UL; CSA; CE | 1.5-16mm2 | 12mm | - | - | - | 46.99mm | 2.362 60.00mm | 9.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1173710000 Weidmüller | 38 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Polycarbonate | - | - | Polycarbonate (PC) | 6A | - | 4kV | 250V | -25°C~70°C | 2012 | P | yes | Active | 1 (Unlimited) | - | - | Signal Distribution | 64 | - | - | - | - | - | - | 6A | Push In, Spring | CE, CSA, IEC, cURus | - | Black | 300V | - | - | - | 16 | 1A | - | - | - | - | 16 AWG | - | - | 1.5mm2 | 10mm | - | - | - | 106mm | 8.858 225.00mm | 9.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0471880000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | 57A | - | 6kV | 400V | -50°C~100°C | - | SAK | - | Active | - | Screw | - | Bus Bar - Side | - | - | - | - | - | - | - | 57A | Special, Hybrid | CE, CSA, IEC, UR | 2 | Blue | 300V | - | - | - | 1 | 50A | 14 AWG | 8 AWG | - | - | 8-14 AWG | - | - | 0.5-16mm2 | 12mm | - | - | - | 44mm | 1.772 45.00mm | 10mm | 10.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1699600000 Weidmüller | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | Nylon | - | Thermoplastic, Wemid | 16A | - | - | 250V | -50°C~120°C | 2005 | Z | yes | Active | - | Plug | EAR99 | Plug Connection | - | - | 4 | - | - | Straight | - | - | Plug Receptacles, Push In, Spring | - | - | Beige | 300V | 1 | - | - | 2 | 15A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | UL; VDE | 2.5mm2 | 8mm | - | SCREW | - | 81.9912mm | 3.110 79.00mm | 5mm | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0501470000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Gemin (Thermosetting Plastic) | 41A | - | 6kV | 400V | -60°C~130°C | - | SAK | - | Active | - | Screw | - | Bus Bar - Side | - | - | - | - | - | - | - | 41A | Special, Hybrid | CE, CSA, IEC, UR | 2 | Blue | 300V | - | - | - | 1 | 40A | 22 AWG | 8 AWG | - | - | 8-22 AWG | - | - | 0.5-10mm2 | 12mm | - | - | - | 44mm | 1.929 49.00mm | 8mm | 8.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0636620000 Weidmüller | 23 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | Gemin (Thermosetting Plastic) | 192A | - | 8kV | 1kV | -60°C~130°C | - | SAK | - | Active | - | Screw | EAR99 | Bus Bar - Terminals | - | - | - | - | 8536.69.40.40 | - | - | 192A | Bolt and Nut | CE, CSA, IEC, UR | 2 | Beige | 600V | - | - | - | 1 | 200A | 6 AWG | 0 AWG | - | 1 | 3/0-6 AWG | - | UL; CSA; CE | 10-95mm2 | - | - | - | - | 51.4mm | 3.307 84.00mm | 32mm | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0240420000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Through Hole | Direct Mount | - | Plastic | - | Gemin (Thermosetting Plastic) | 16A | - | 400V | 400V | -60°C~130°C | - | - | - | Active | - | Flat | EAR99 | Blade Type - Pluggable | - | - | 2 | - | - | - | - | 16A | Flat Blade | CE, CSA | 4 | Yellow | 300V | - | - | - | 1 | 10A | 22 AWG | 10 AWG | - | 1 | 10-22 AWG | 4 | VDE; CSA | 0.5-4mm2 | 8mm | - | SCREW | - | 24mm | 2.85m | 40mm | 40.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 9501320000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Polyamide | - | 76.8g | Polyamide (PA), Nylon | 125A | - | 8kV | 1kV | -50°C~100°C | 2011 | KST | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Post - Single | 1 | - | - | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | 125A | Stud | CE, CSA, UR | - | Beige | 600V | - | - | - | - | 115A | 12 AWG | 2 AWG | 2 AWG | - | 2-12 AWG | - | UL; CSA; CE | - | - | 35 mm2 | SCREW | - | 72.009mm | 2.362 60.00mm | 24mm | 24.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1704510000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Direct Mount | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | -50°C~120°C | 2009 | Z | yes | Active | - | - | EAR99 | End Terminal | 2 | - | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 24A | Spring Cage | CE, CSA, IEC, UR | 2 | Blue | 600V | - | - | - | 1 | 21A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | 24mm | 1.319 33.50mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free |