- Part Status
- Length
- Type
- Width
- Height
- Mounting Type
- RoHS Status
- Factory Lead Time
- Material - Insulation
- Series
- Termination Style
- Wire Gauge or Range - AWG
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1357440000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1010910000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1815170000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable, DIN Rail | DIN Rail | - | - | Thermoplastic, Wemid | - | - | 500V | - | - | -50°C~120°C | 2012 | Z | - | Active | 1 (Unlimited) | Plug | EAR99 | Plug Connection | - | Beige | 4 | - | Straight | 24A | Plug Receptacles, Push In, Spring | CE, IEC, cURus | - | Green, Yellow | - | 2 | 2; Connected and Grounded | - | 26 AWG | 12 AWG | 4 | - | 12-26 AWG | - | UL; CSA | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 52mm | 3.169 80.50mm | 5.1mm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 9506950000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | Nylon | Polyamide (PA), Nylon | 125A | - | - | 1kV | - | -50°C~100°C | 2009 | KST | yes | Obsolete | Not Applicable | - | EAR99 | Post - Single | 1 | - | - | 8536.69.40.40 | Straight | - | Stud | - | 1 | Beige | 600V | - | - | 115A | 12 AWG | 2 AWG | - | - | 2-12 AWG | - | UL; VDE; CSA | 35mm2 | - | - | 35 mm2 | SCREW | - | - | 64.4906mm | 2.461 62.50mm | 24mm | - | 24.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 6720000570 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1742620000 Weidmüller | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | - | Nylon | Thermoplastic, Wemid | 16A | - | - | 250V | - | -50°C~120°C | 2005 | Z | yes | Obsolete | - | Plug | EAR99 | Plug Connection | 2 | - | - | 8536.69.40.40 | - | - | Plug Receptacles, Push In, Spring | - | - | Beige | 300V | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | UL; VDE | 2.5mm2 | - | 10mm | - | SCREW | - | - | 34.0106mm | 1.693 43.00mm | 5mm | - | 5.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6720000844 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1935460000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Beige | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | 34.5mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 6720000764 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000388 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000902 Weidmüller | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1688260000 Weidmüller | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | - | Nylon | Thermoplastic, Wemid | 16A | - | - | 250V | - | -50°C~120°C | 2005 | Z | yes | Obsolete | Not Applicable | Plug | EAR99 | Plug Connection | 4 | - | 4 | - | Straight | - | Plug Receptacles, Push In, Spring | - | - | Beige | 300V | - | 1 | 12A | 26 AWG | 14 AWG | 1 | - | 14-26 AWG | - | UL; VDE | 2.5mm2 | - | 8mm | - | SCREW | - | - | 62.0014mm | 3.110 79.00mm | 5mm | - | 5.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1031800000 Weidmüller | In Stock | - | - | 8 Weeks | Cable, DIN Rail | DIN Rail | - | Nylon | Thermoplastic, Wemid | 192A | - | - | 1kV | - | -50°C~120°C | - | WFF | yes | Active | - | - | EAR99 | Post - Dual | 2 | - | 2 | 8536.69.40.40 | Straight | - | Stud | - | - | Beige | 600V | - | 1 | 175A | 14 AWG | 0 AWG | - | - | 2/0-14 AWG | - | UL; VDE; CSA | 16-70mm2 | - | - | - | SCREW | - | - | 178.9938mm | 5.197 132.00mm | 32mm | - | 32.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6720000824 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9916290000 Weidmüller | In Stock | - | - | 12 Weeks | - | DIN Rail | - | - | - | - | 75mA | - | - | 35V | - | 2003 | - | - | Active | 1 (Unlimited) | - | EAR99 | Non-Incendive Barrier | 4 | - | 2 | - | - | - | Screw | - | - | - | - | - | 2 | - | - | - | 2 | - | 12-22 AWG | 4 | CSA | - | 0.075A | - | - | - | 35V | Diode, Resistor | - | 3.480 88.39mm | - | 3.091 78.50mm | 12.0mm | - | - | RoHS Compliant | - | - | ||
![]() 6720000242 Weidmüller | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 912636 Weidmüller | In Stock | - | - | 8 Weeks | - | Direct Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -50°C~100°C | - | - | - | Obsolete | Not Applicable | - | EAR99 | End Terminal | 3 | - | 1 | - | - | - | Screw | - | - | Beige | 600V | - | 1 | 70A | 22 AWG | 6 AWG | 1 | - | 6-22 AWG | 3 | CSA; UL | - | - | 12mm | - | - | - | - | 34.6964mm | 1.969 50.01mm | - | - | 45.4mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1537890000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1861640000 Weidmüller | In Stock | - | - | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | Stud | - | - | - | - | - | 1 | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720000406 Weidmüller | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |