- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1768850000 Weidmüller | 117 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 2 | - | - | 0.200 5.08mm | Straight | 21.6mm | 10A | CSA, cURus | - | - | 14-24 AWG | - | 300V | 10A | 2 | 15A | 24 AWG | 14 AWG | - | 4 | 2 | STRIP TERMINAL BLOCK | - | 4 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1356900000 Weidmüller | 67 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 8 | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2453750000 Weidmüller | 58 |
| Datasheet | 10 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | 1 | 58A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1826160000 Weidmüller | 23 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.295 7.50mm | Straight | - | 10A | cURus | 5 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825720000 Weidmüller | 252 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 8.5mm | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 35.7mm | 8.5mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1047150000 Weidmüller | 37 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | 127A | CSA, UR | - | - | 1-20 AWG | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 4 | 18mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1845040000 Weidmüller | 56 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2013 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.138 3.50mm | Straight | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | - | 1 | - | 28 AWG | 14 AWG | 28 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 4 | 5mm | - | - | Interlocking (Side) | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 1821490000 Weidmüller | 26 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2014 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 4 | - | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330540000 Weidmüller | 84 |
| Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769250000 Weidmüller | 34 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | 6 | Orange | 2 | - | - | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 3 | 6 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 36.6mm | 17.8mm | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1715310000 Weidmüller | 498 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | 2 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | 10mm | 10A | CSA, cURus | - | - | 14-24 AWG | - | 300V | 10A | 1 | 20A | 24 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | 10.6mm | 10mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1594460000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | 11mm | 10A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1 mm | 2 | 6mm | - | - | Interlocking (Side) | - | 15.87mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1330800000 Weidmüller | 187 |
| Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1824730000 Weidmüller | 9 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | 17.5A | CSA, cURus | 11 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 42.3mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1331800000 Weidmüller | 25 |
| Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1934280000 Weidmüller | 38 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 3 | 6mm | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1001900000 Weidmüller | 47 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper - Tin Plated | - | - | 300V | - | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 9 | 6mm | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783690000 Weidmüller | 56 |
| Datasheet | 37 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | 2005 | LX | yes | Active | Not Applicable | Screw | EAR99 | - | - | Gray | 1 | - | - | 0.591 15.00mm | Right Angle | - | 5A | CSA, UR | 4 | Grey | 4-16 AWG | - | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 4 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1 mm | - | 16mm | 25 mm2 | - | - | 36.7mm | - | 29.1mm | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1783670000 Weidmüller | 36 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | 2005 | LX | yes | Active | Not Applicable | Solder | EAR99 | PCB, Terminal Block | - | Gray | 1 | 94V-0 | 8536.69.40.40 | 0.591 15.00mm | Right Angle | 29.1mm | 5A | CSA, UR | 2 | Grey | 4-16 AWG | - | 800V | 85A | 1 | - | 16 AWG | 4 AWG | 4 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | - | 16mm | - | - | - | - | 28mm | 29.1mm | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1330970000 Weidmüller | 90 | - | - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |