- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1250460000 Weidmüller | 593 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | 10A | CSA, cURus | - | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | 11 | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1914090000 Weidmüller | 13 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 12 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2453710000 Weidmüller | 78 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 6-18 AWG | 600V | - | 1 | 58A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2492110000 Weidmüller | 47 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 4-18 AWG | 1000V | - | 1 | 57A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1473840000 Weidmüller | 190 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826250000 Weidmüller | 52 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2008 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Straight | - | 10A | cURus | 6 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826170000 Weidmüller | 55 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.295 7.50mm | Straight | - | 10A | cURus | 6 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769380000 Weidmüller | 13 |
| Datasheet | 19 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 32 | - | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 16 | 32 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1 mm | - | 6mm | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1874510000 Weidmüller | 366 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 2 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1825690000 Weidmüller | 20 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | - | - | 7 | 240°C | -50°C | Black | 1 | - | - | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 7 | Black | 16-24 AWG | 300V | 7 | 1 | 12A | 24 AWG | 16 AWG | - | 7 | - | - | 7 | - | - | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 7 | 8mm | - | - | - | 14.3mm | 25.2mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1331320000 Weidmüller | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869740000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.295 7.50mm | Right Angle | - | 10A | CSA, cURus | 2 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811560000 Weidmüller | 151 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | 7 | - | 14-26 AWG | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885040000 Weidmüller | 62 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | - | 0.200 5.08mm | - | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870450000 Weidmüller | 56 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 20 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 20 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1226550000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 600V | -50°C~120°C | Bulk | - | Omnimate LX | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | 85A | - | - | - | 4-16 AWG | - | - | 1 | - | 16 AWG | 4 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | 5 | 16mm | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1226560000 Weidmüller | 39 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 600V | -50°C~120°C | Bulk | - | Omnimate LX | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | 85A | - | - | - | 4-16 AWG | - | - | 1 | - | 16 AWG | 4 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | 6 | 16mm | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876330000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885280000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 10A | CSA, cURus | 12 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1783700000 Weidmüller | 13 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 600V | -50°C~120°C | Bulk | 2005 | LX | yes | Obsolete | Not Applicable | Screw | EAR99 | PCB, Terminal Block | - | - | - | Gray | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | Right Angle | - | 5A | CSA, UR | 1 | Grey | 4-16 AWG | - | - | - | 85A | 16 AWG | 4 AWG | 4 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 1 | UL; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | - | 16mm | 25 mm2 | - | Flange (Mounting) | 36.7mm | - | 29.1mm | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead |