- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1885720000 Weidmüller | 100 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | - | Black | 1 | - | - | 0.138 3.50mm | - | - | 10A | CSA, cURus | 9 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885120000 Weidmüller | 13 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | 10A | CSA, cURus | 12 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1952660000 Weidmüller | In Stock | - | - | 11 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZF | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.295 7.50mm | - | - | 10A | cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 11 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953100000 Weidmüller | In Stock | - | - | 11 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.295 7.50mm | - | - | 15A | cURus | - | - | 14-26 AWG | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 11 | 11 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 11 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953120000 Weidmüller | 41 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.394 10.00mm | - | - | 10A | cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 2 | 6mm | - | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869360000 Weidmüller | 108 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | 14.3mm | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | 8.01mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426320000 Weidmüller | 28 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1888780000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | 10A | CSA, cURus | 2 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953150000 Weidmüller | 41 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | - | 0.394 10.00mm | - | - | 15A | cURus | - | - | 14-26 AWG | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 5 | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 5 | 6mm | - | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886200000 Weidmüller | 64 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | - | - | 0.300 7.62mm | - | - | 17.5A | CSA, cURus | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886130000 Weidmüller | 35 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | - | - | 0.295 7.50mm | - | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1234250000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | - | Orange | - | - | - | 0.197 5.00mm | - | - | 10A | CSA | - | - | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6 | 6mm | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953970000 Weidmüller | 13 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | - | 0.394 10.00mm | - | - | 15A | cURus | - | - | 14-26 AWG | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 6 | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 6 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886150000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.295 7.50mm | - | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869540000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | 10A | CSA, cURus | 19 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1958490000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 22 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 22 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869520000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | 10A | CSA, cURus | 17 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 17 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769100000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Copper | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 2 | LOW PROFILE | - | 0.200 5.08mm | Straight | - | - | - | 8 | - | 12-24 AWG | 300V | - | - | 2 | 10A | 24 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 4 | 8 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1331170000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1958470000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 15A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 21 | 21 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1 mm | 21 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - |