- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1952720000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0 | - | 0.295 7.50mm | - | - | 15A | - | cURus | - | - | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 6 | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 6 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1888510000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | - | 0.150 3.81mm | - | - | 10A | - | CSA, cURus | - | 8 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885080000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | - | 0.200 5.08mm | - | - | 10A | - | CSA, cURus | - | 8 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869730000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2009 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Right Angle | - | 10A | 500V | CSA, cURus | 5.08mm | 8 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884760000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Obsolete | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | LCP GF, 94V-0 | - | 0.200 5.08mm | - | - | 10A | 500V | CSA, cURus | 5.08mm | 5 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1250430000 Weidmüller | 413 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | 10A | - | CSA, cURus | - | - | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | 8 | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473320000 Weidmüller | 153 |
| - | 12 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | - | - | - | - | - | - | 14-28 AWG | 300V | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473740000 Weidmüller | 253 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1250360000 Weidmüller | 1218 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | 10A | - | CSA, cURus | - | - | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | 2 | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809870000 Weidmüller | 39 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate LX | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Gray | 1 | 94V-0 | - | 0.591 15.00mm | Straight | - | 85A | - | CSA, UR | - | - | Grey | 4-16 AWG | - | 1 | - | 16 AWG | 4 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 6 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1 mm | 6 | 16mm | 25 mm2 | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875490000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.295 7.50mm | Straight | - | 10A | - | CSA, cURus | - | 2 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1667760000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | - | - | - | Orange | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 14-28 AWG | 300V | 1 | 10A | 28 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1875500000 Weidmüller | 20 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.295 7.50mm | Straight | - | 10A | - | CSA, cURus | - | 2 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870290000 Weidmüller | 39 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.295 7.50mm | Straight | - | 10A | - | cURus | - | 3 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1782540000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LMZF | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 10A | - | - | - | - | - | 14-24 AWG | - | 2 | - | 24 AWG | 14 AWG | - | 34 | 3 | MODULAR TERMINAL BLOCK | 17 | 34 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 7.5mm | - | SPRING LOADED | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1809880000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | 2008 | Omnimate LX | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Gray | 1 | 94V-0 | - | 0.591 15.00mm | Straight | - | 5A | - | CSA, UR | - | 8 | Grey | 4-16 AWG | - | 1 | 85A | 16 AWG | 4 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | - | 16mm | 25 mm2 | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683990000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | 2002 | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | - | 6 | Orange | 1 | - | - | 0.300 7.62mm | Right Angle | - | 10A | - | CSA | - | - | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 6 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | - | Interlocking (Side) | 18.5mm | 43.2mm | 19.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1490460000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | - | 5 | Orange | 1 | - | - | 0.300 7.62mm | Straight | - | 10A | - | CSA | - | - | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 5 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | - | Interlocking (Side) | 19.5mm | 38.1mm | 18.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0594160000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | - | - | 9 | Orange | 1 | - | - | 0.200 5.08mm | Right Angle | - | 10A | - | CSA | - | - | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | 18.5mm | 45.7mm | 19.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1330490000 Weidmüller | 98 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |