- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1769000000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | 34 | Orange | 2 | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 14.2A | CSA, cURus | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | 2 | STRIP TERMINAL BLOCK | 17 | 34 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1782520000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LMZF | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | - | 24.05mm | 10A | - | - | - | 14-24 AWG | 300V | 10A | 2 | - | 24 AWG | 14 AWG | 30 | 3 | MODULAR TERMINAL BLOCK | 15 | 30 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 7.5mm | - | SPRING LOADED | - | - | 77.9mm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1782530000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LMZF | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 10A | - | - | - | 14-24 AWG | - | - | 2 | - | 24 AWG | 14 AWG | 32 | 3 | MODULAR TERMINAL BLOCK | 16 | 32 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 7.5mm | - | SPRING LOADED | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1193030000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | - | Black | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | - | 1 | - | 22 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 7 | 12mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1977450000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Orange | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | 2 | 20A | 28 AWG | 12 AWG | 44 | 2 | BARRIER STRIP TERMINAL BLOCK | 22 | 44 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Rear, Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769460000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | 48 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | 2 | STRIP TERMINAL BLOCK | 24 | 48 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1783710000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | 2008 | LX | yes | Active | Not Applicable | Screw | EAR99 | - | Gray | 1 | 94V-0 | 8536.69.40.40 | 0.591 15.00mm | Right Angle | - | 5A | CSA, UR | 2 | Grey | 4-16 AWG | - | - | 1 | 85A | 16 AWG | 4 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | - | 16mm | - | - | Flange (Mounting) | 36.7mm | 60mm | 29.1mm | No | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1786030000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | Orange | 1 | - | - | 0.250 6.35mm | Right Angle | - | 32A | CSA, UR | 4 | - | 10-26 AWG | - | - | 1 | 30A | 26 AWG | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1 mm | - | 13mm | 6 mm2 | - | - | 26mm | - | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1332110000 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332120000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331130000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331330000 Weidmüller | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331590000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426230000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1975440000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | 1 | 20A | 28 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 10 | 6mm | - | - | Interlocking (Front, Rear, Side), Mid Wire Entry Level | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1871130000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 18 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 9994710000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2007 | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | - | - | 14.2A | CSA, cURus | 20 | - | 14-24 AWG | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 20 | - | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426270000 Weidmüller | 22 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1870840000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 19 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870080000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 19 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - |