- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1978890000 Weidmüller | 13 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 3 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | - | 3 | 20A | 28 AWG | 12 AWG | 24 | 3 | BARRIER STRIP TERMINAL BLOCK | 8 | 24 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1845370000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | POLYAMIDE, 94V-2 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 11 | - | 14-24 AWG | - | - | - | 1 | 20A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884940000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | LCP GF, 94V-0 | - | 0.295 7.50mm | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869800000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.295 7.50mm | Right Angle | 14.3mm | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8 | 8mm | - | PUSH-ON | - | - | 56.7mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874620000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | - | - | Black | 1 | - | - | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 9 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875730000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | - | - | Black | 1 | - | - | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 9 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811600000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LMZFL | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | 11 | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 11 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875300000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | 10A | CSA, cURus | 10 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1913190000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Gray | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | - | - | - | Grey | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | 8 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1952730000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.295 7.50mm | - | - | 15A | cURus | - | - | 14-26 AWG | - | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 7 | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 7 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886160000 Weidmüller | 6 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.295 7.50mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426380000 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1870000000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 11 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870730000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 11 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1887700000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 10A | CSA, cURus | 12 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1915030000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 12 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769300000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | 16 | Orange | 2 | - | - | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | - | 2 | 15A | 24 AWG | 14 AWG | - | 2 | STRIP TERMINAL BLOCK | 8 | 16 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1769680000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 0.4-0.5 Nm (3.5-4.4 Lb-In) | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | 24 | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | 3 | STRIP TERMINAL BLOCK | 8 | 16 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 43.2mm | 31.8mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1193010000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | - | Black | - | - | - | 0.400 10.16mm | - | - | 76A | cURus | - | - | 6-22 AWG | - | - | - | 1 | 51A | 22 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1 mm | 5 | 12mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786220000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2008 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | Orange | 1 | PA, 94V-2 | - | 0.250 6.35mm | Straight | - | 10A | CSA, UR | 5 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | 6 mm2 | - | - | 26mm | 31.8mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free |