- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1884990000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.300 7.62mm | - | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1876180000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1876170000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1876070000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | 17.5A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1876200000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2015 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1874360000 Weidmüller | 6 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Straight | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1811890000 Weidmüller | 151 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LMZF | yes | Active | 1 (Unlimited) | Solder | EAR99 | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 14.5mm | 10A | cURus | 7 | - | 14-26 AWG | - | 300V | 15A | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | 37.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 1870710000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | - | Black | 1 | - | - | 0.138 3.50mm | Straight | - | 17.5A | CSA, cURus | 9 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1871040000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | - | Black | 1 | - | - | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 9 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1874640000 Weidmüller | 241 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 10 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888430000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | 10A | CSA, cURus | 10 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 9993780000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | - | - | - | 10 | Orange | 14-24 AWG | 300V | - | - | 1 | 20A | 24 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | - | No | RoHS Compliant | - | ||
![]() 1193000000 Weidmüller | 13 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Obsolete | 1 (Unlimited) | Screw | - | Black | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | - | - | 1 | - | 22 AWG | 6 AWG | - | - | 4 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 4 | 12mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1839250000 Weidmüller | 13 |
| - | 11 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 600V | -50°C~120°C | Bulk | 2008 | Omnimate LUP | yes | Obsolete | 1 (Unlimited) | Screw | - | Gray | 1 | - | - | 0.500 12.70mm | Straight | - | 5A | CSA | 9 | Grey | 6-26 AWG | - | - | - | 1 | 58A | 26 AWG | 6 AWG | 1 | STRIP TERMINAL BLOCK | - | 9 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | - | 12mm | - | - | Interlocking (Side) | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1870840000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 19 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1870080000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 19 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1426260000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1331370000 Weidmüller | 22 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1870060000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 17 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 17 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1870800000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 17 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 17 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 |