- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1845310000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | POLYAMIDE, 94V-2 | - | 0.197 5.00mm | Straight | 10A | CSA, cURus | 5 | - | 14-24 AWG | - | 1 | 20A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875580000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Right Angle | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426480000 Weidmüller | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1885130000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | 10A | CSA, cURus | 13 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 13 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870830000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 10A | CSA, cURus | 18 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884840000 Weidmüller | 6 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | 10A | CSA, cURus | 13 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 13 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1979060000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 3 | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | 20A | 28 AWG | 12 AWG | 12 | 3 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9995150000 Weidmüller | 39 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 10A | CSA, cURus | 22 | - | 14-24 AWG | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 22 | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1871140000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 10A | CSA, cURus | 19 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1192980000 Weidmüller | 39 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | Black | - | - | - | 0.400 10.16mm | - | 51A | cURus | - | - | 6-22 AWG | - | 1 | - | 22 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 2 | 12mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1957790000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 19 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 19 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426280000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1331070000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | 12-24 AWG | 300V | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332080000 Weidmüller | 13 |
| - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | 12-24 AWG | 300V | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9994220000 Weidmüller | 6 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2007 | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 10A | CSA, cURus | 13 | - | 14-24 AWG | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 13 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 9995060000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2007 | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 17.5A | CSA, cURus | 13 | - | 14-24 AWG | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 13 | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426430000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1869460000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | 10A | CSA, cURus | 12 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869500000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | 10A | CSA, cURus | 15 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 15 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885150000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | 10A | CSA, cURus | 15 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 15 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | - |