- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1766360000 Weidmüller | 186 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10A | CSA | 2 | 14-24 AWG | - | - | 10A | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Rear, Side), Mid Wire Entry Level | 36.6mm | - | 11.2mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824780000 Weidmüller | 57 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | - | - | 10A | CSA, cURus | 6 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | 8.5mm | 29.2mm | 14.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824750000 Weidmüller | 52 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2009 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | Black | 1 | Female | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | 14.3mm | - | 17.5A | CSA, cURus | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | 8mm | - | PUSH-ON | - | - | 14.2mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766300000 Weidmüller | 134 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10A | CSA | 2 | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 12.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1716100000 Weidmüller | 28 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | 10A | CSA, cURus | 2 | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 10mm | 10.2mm | 13.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2453690000 Weidmüller | 92 |
| Datasheet | 16 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1884340000 Weidmüller | 2261 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | 2 | Black | 1 | - | LCP GF, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 12.7mm | - | 17.5A | CSA, cURus | - | 14-28 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | 8mm | - | PUSH-ON | - | - | 9.2mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 1988700000 Weidmüller | 45 |
| Datasheet | 10 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | 0.394 10.00mm | - | - | compliant | - | - | - | 6-18 AWG | 1000V | - | - | 1 | 61A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | - | - | ||
![]() 1825840000 Weidmüller | 50 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | - | 10A | CSA, cURus | 7 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | 14.3mm | 27.1mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786570000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | 10A | CSA, UR | 10 | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | 6 mm2 | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786450000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2008 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | 10A | CSA, UR | 12 | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | 6 mm2 | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1330960000 Weidmüller | 142 | - | Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1824640000 Weidmüller | 75 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | - | - | 0.150 3.81mm | Right Angle | - | - | 10A | CSA, cURus | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | 8.5mm | 15.6mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9994360000 Weidmüller | 52 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | - | - | - | - | 6 | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() BCF 3.81/04/180 SN B -1969950000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCZ 3.81/05/90F SN B -1798800000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107940 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102014 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125911 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCF 3.81/03/180 SN B -1969920000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |