- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1869880000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Straight | - | 10A | cURus | 8 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1914860000 Weidmüller | 39 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 10 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1914720000 Weidmüller | 13 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 7 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1887480000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888400000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888620000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888500000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888630000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.197 5.00mm | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1869950000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1870760000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 14 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1870030000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 14 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1958330000 Weidmüller | 13 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 14 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1845470000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | 1 (Unlimited) | Solder | EAR99 | Orange | 1 | POLYAMIDE, 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | 13.9mm | 10A | CSA, cURus | - | - | 14-24 AWG | - | 300V | 10A | 1 | 20A | 24 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 12 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 12 | 6mm | - | - | Interlocking (Side) | 60.6mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 1426290000 Weidmüller | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1791080000 Weidmüller | 39 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | Black | - | - | - | 0.400 10.16mm | - | - | - | - | - | Grey | 6-26 AWG | 300V | - | - | 1 | 65A | 26 AWG | 6 AWG | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | - | - | - | - | Interlocking (Side) | - | - | RoHS Compliant | - | ||
![]() 1426450000 Weidmüller | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1331570000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1921410000 Weidmüller | 13 |
| - | 16 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 18 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1 mm | 18 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1331580000 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1331110000 Weidmüller | 22 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 |