- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1844700000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10A | UR | 28 | 12-26 AWG | - | - | - | 10A | 2 | 20A | 26 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 14 | 28 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1412410000 Weidmüller | 305 |
| - | 12 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | 14-28 AWG | 300V | - | - | - | 1 | 12A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811180000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate PS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | - | - | 2 | 16-28 AWG | 300V | - | - | - | 1 | 10A | 28 AWG | 16 AWG | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | SOLDER | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 0642260000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | EAR99 | 10 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | 18.5mm | - | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0570560000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Solder | EAR99 | 10 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.200 5.08mm | Straight | 18.6mm | - | 10A | CSA | - | 14-26 AWG | - | - | 300V | 10A | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | - | 55.1mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1597080000 Weidmüller | In Stock | - | - | 12 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate TOP1.5GS | - | Active | 1 (Unlimited) | Screw | - | - | Orange | 1 | - | - | 0.300 7.62mm | Straight | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | 9 | 10mm | 2.5 mm2 | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 0593960000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | EAR99 | 7 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | 18.5mm | - | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0594060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Solder | EAR99 | 8 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.200 5.08mm | Right Angle | 19.5mm | - | 10A | CSA | - | 14-26 AWG | - | - | 300V | 10A | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | - | 44.94mm | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1647310000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | 7 | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 7 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | - | Interlocking (Side) | 18.5mm | 50.8mm | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0391360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | 24A | CSA | 2 | 14-26 AWG | - | - | - | - | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1 mm | - | 10mm | - | - | Interlocking (Side) | 19.5mm | 15.2mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0393660000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | EAR99 | 5 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.300 7.62mm | Right Angle | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 5 | CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | SOLDER | Interlocking (Side) | 18.5mm | 35.6mm | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0597460000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Solder | EAR99 | 6 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.200 5.08mm | Straight | 18.6mm | - | 10A | CSA | - | 14-26 AWG | - | - | 300V | 10A | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | - | 34.78mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1578820000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | EAR99 | 5 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.200 5.08mm | Right Angle | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | - | Interlocking (Side) | 18.5mm | - | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0392160000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | - | Polyamide | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Orange | 1 | STANDARD: UL 94V-2 | - | 5.08mm | Straight | 18.5mm | - | 10A | CSA | 12 | - | - | 6 | 300V | 10A | - | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | - | - | - | 1.3 mm | - | 10mm | 2.5 mm2 | SCREW | - | - | 95.74mm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 0570360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Solder | EAR99 | 4 | Orange | 1 | - | - | 0.200 5.08mm | Straight | 18.6mm | - | 10A | CSA | - | 14-26 AWG | - | - | 300V | 10A | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | - | 24.62mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0597360000 Weidmüller | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | Not Applicable | Solder | EAR99 | 5 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.200 5.08mm | Straight | 18.6mm | - | 10A | CSA | - | 14-26 AWG | - | - | 300V | 10A | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | - | Interlocking (Side) | - | 29.7mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0393360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | EAR99 | 2 | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | - | Interlocking (Side) | 18.5mm | 12.7mm | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1597070000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | 7 | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | 10A | CSA | - | 14-26 AWG | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 7 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | - | - | Interlocking (Side) | 19.5mm | 53.3mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1473830000 Weidmüller | 296 | - | - | 16 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | 14-28 AWG | 300V | - | - | - | 1 | 12A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1625560000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2017 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Orange | 2 | - | - | 0.197 5.00mm | Straight | - | - | 10A | CSA, UR | 6 | 12-26 AWG | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 3 | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | UL94 V-2 | - |