- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1594420000 Weidmüller | 136 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.295 7.50mm | Straight | 11mm | - | 10A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 2 | 6mm | - | - | Interlocking (Side) | - | 15.63mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1885750000 Weidmüller | 57 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 10A | CSA, cURus | 12 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594510000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.197 5.00mm | Straight | - | - | - | - | 3 | - | 12-26 AWG | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | 17mm | - | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1250410000 Weidmüller | 29 | - | - | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, UL 94V-0 | - | 0.138 3.50mm | - | - | - | 10A | CSA, cURus | - | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 6 | CSA; CUL; UL | Vertical with Board | Screwless - Push Button Clamp | - | - | 6 | - | - | PUSH-IN | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769760000 Weidmüller | 107 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 48 | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | 10A | CSA | - | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | - | 3 | STRIP TERMINAL BLOCK | 16 | 32 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 83.8mm | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1473520000 Weidmüller | 289 | - | - | 12 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594440000 Weidmüller | 120 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.295 7.50mm | Straight | 13.4mm | - | 10A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 2 | 6mm | - | - | Interlocking (Side) | - | 15.6mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1769700000 Weidmüller | 36 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 30 | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | 10A | CSA | - | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | - | 3 | STRIP TERMINAL BLOCK | 10 | 20 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 53.3mm | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786440000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | 10A | CSA, UR | 10 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | 6 mm2 | - | - | 26mm | 76.2mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786240000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | 8536.69.40.40 | 0.250 6.35mm | Straight | - | - | 10A | CSA | 7 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | - | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | 6 mm2 | - | - | 26mm | 44.5mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9512030000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | - | 0.295 7.50mm | - | - | - | 15A | CSA | - | - | - | - | - | - | 1 | - | - | - | - | 8 | 1 | STRIP TERMINAL BLOCK | 8 | 8 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1 mm | - | - | - | SOLDER | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1571700000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2008 | TOP4GS | yes | Active | Not Applicable | Screw | - | - | - | Orange | 1 | - | - | 0.300 7.62mm | Straight | - | - | 10A | CSA, UR | 9 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | 6 mm2 | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1921480000 Weidmüller | 10 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate LX | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | - | 5A | CSA, UR | - | - | 4-16 AWG | - | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | 8 | 16mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594670000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 1 | - | - | 0.300 7.62mm | Straight | 11mm | - | - | - | 3 | - | 12-26 AWG | 300V | 300V | 15A | 1 | - | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1845090000 Weidmüller | 13 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | - | 1 | - | 28 AWG | 14 AWG | 28 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 10 | 5mm | - | - | Interlocking (Side) | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 1473750000 Weidmüller | 374 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1697180000 Weidmüller | 31 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | 300V | -20°C~100°C | Bulk | 2013 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | PCB, Terminal Block | - | Black | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 15A | - | - | - | 12-26 AWG | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 2 | - | - | - | - | 16.8mm | - | 17.5mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1473540000 Weidmüller | 103 | - | - | 12 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473570000 Weidmüller | 400 | - | - | 12 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473340000 Weidmüller | 173 |
| Datasheet | 12 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |