- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1473590000 Weidmüller | 801 |
| - | 16 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1785870000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | 8 | - | 14-22 AWG | 300V | - | - | 1 | 10A | 22 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | - | 18.5mm | 18.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785850000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | 6 | - | 14-22 AWG | 300V | - | - | 1 | 10A | 22 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | - | 18.5mm | 18.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785600000 Weidmüller | In Stock | - | - | 14 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | - | 3 | - | 14-22 AWG | 300V | - | - | 1 | 10A | 22 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0644060000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | Not Applicable | Solder | - | Orange | - | - | - | - | Straight | - | - | - | 1 | - | 14-22 AWG | 300V | 300V | 10A | - | - | 22 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - TOP Clamp | M3 | - | - | - | - | - | Interlocking (Side) | 19.5mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0644260000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | - | Orange | - | - | - | - | Right Angle | - | - | - | 1 | - | 14-22 AWG | 300V | - | - | - | 10A | 22 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - TOP Clamp | M3 | - | - | - | - | - | Interlocking (Side) | 18.5mm | 19.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1330870000 Weidmüller | 14 |
| - | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 16 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 19 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330920000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 21 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1988670000 Weidmüller | 16 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | Black | - | - | - | 0.394 10.00mm | - | compliant | - | - | - | - | 6-18 AWG | 1000V | - | - | 1 | 61A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | ||
![]() 1473680000 Weidmüller | 28 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | not_compliant | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1250380000 Weidmüller | 58 | - | - | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | - | - | - | 0.138 3.50mm | - | not_compliant | 10A | CSA, cURus | - | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | 4 | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885920000 Weidmüller | 35 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.150 3.81mm | - | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786430000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2008 | TOP4GS | yes | Obsolete | Not Applicable | Screw | - | Orange | 1 | - | - | 0.300 7.62mm | Right Angle | - | 10A | CSA, UR | 9 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | 6 mm2 | - | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1922950000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | Grey | 12-28 AWG | 300V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | - | ||
![]() 1786160000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.250 6.35mm | Right Angle | - | - | - | 10 | - | 10-26 AWG | 300V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | - | - | - | 4 mm2 | - | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1870640000 Weidmüller | 109 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 2 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 9511790000 Weidmüller | 86 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | 2008 | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | - | - | 24A | CSA | - | - | - | 300V | - | - | 1 | 15A | - | - | - | 2 | 1 | STRIP TERMINAL BLOCK | - | 2 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | - | SOLDER | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511590000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.295 7.50mm | - | - | 15A | CSA | - | - | - | - | - | - | 1 | - | - | - | - | 2 | 1 | STRIP TERMINAL BLOCK | 2 | 2 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | - | SOLDER | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1811620000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Gray | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | 2 | Grey | 14-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | No | RoHS Compliant | - | - |