- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1870490000 Weidmüller | 64 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 24 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 24 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1047550000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 600V | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | - | Gray | - | - | - | 0.591 15.00mm | - | - | 127A | CSA, UR | - | Green | 1-20 AWG | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 4 | 18mm | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331830000 Weidmüller | 137 |
| - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 14 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870360000 Weidmüller | 31 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 14 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870700000 Weidmüller | 54 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Straight | 8.5mm | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8 | 8mm | - | PUSH-ON | - | - | 28.7mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331250000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 22 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594480000 Weidmüller | 120 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | 13.4mm | 32A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1 mm | 2 | 6mm | - | - | Interlocking (Side) | - | 15.84mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1636210000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 2 | - | - | 0.200 5.08mm | Straight | - | 10A | UR | 4 | - | 12-26 AWG | - | - | - | - | 20A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1721600000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | - | - | - | Orange | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | - | 9 | - | 14-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 14.4mm | - | 14mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632620000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | PCB, Terminal Block | 32 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 15A | - | - | - | 12-26 AWG | - | - | - | 2 | - | 26 AWG | 12 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 16 | 32 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | 31mm | - | 21.8mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1331230000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 21 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1596480000 Weidmüller | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | 10 | Orange | 2 | - | - | 0.197 5.00mm | Straight | - | 15A | - | - | - | 12-26 AWG | 300V | - | - | 2 | - | 26 AWG | 12 AWG | - | 2 | BARRIER STRIP TERMINAL BLOCK | 5 | 10 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | 31mm | - | 21.8mm | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1646480000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | UR | 48 | - | 12-26 AWG | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 24 | 48 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1922860000 Weidmüller | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12-28 AWG | 300V | - | - | 2 | 20A | 28 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Rear, Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1844570000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2015 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | CSA, UR | 32 | - | 12-26 AWG | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 16 | 32 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1226500000 Weidmüller | 42 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate LX | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | 101A | - | - | - | 4-16 AWG | - | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1 mm | 6 | 16mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331190000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 19 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769480000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Black | 2 | - | - | 0.200 5.08mm | Straight | - | - | - | 6 | - | 12-24 AWG | 300V | - | - | 2 | 10A | 24 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 3 | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1608330000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | PBT, 94V-0 | - | 0.197 5.00mm | Straight | - | 10A | CSA, UR | 6 | - | 12-26 AWG | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 9994780000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2011 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | - | - | - | - | - | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | 6 | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - |