- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1734270000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | Not Applicable | Screwless | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 7 | - | 14-26 AWG | 300V | - | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 13.4mm | 14mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1884390000 Weidmüller | 51 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | LCP GF, 94V-0 | - | 0.197 5.00mm | - | 10A | CSA, cURus | 5 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886040000 Weidmüller | 88 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | 10A | CSA, cURus | 18 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 18 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330330000 Weidmüller | 58 |
| - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | 12-24 AWG | 300V | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 16 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2014310000 Weidmüller | 55 |
| - | 16 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | - | - | 1.2-1.5 Nm (10.6-13.3 Lb-In) | - | -50°C~120°C | Bulk | - | Omnimate LUP | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | 0.400 10.16mm | - | - | - | - | Grey | 6-26 AWG | 300V | - | 1 | 58A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1764990000 Weidmüller | 21 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2009 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | Orange | 3 | STANDARD: UL 94V-2 | - | 0.200 5.08mm | - | 10A | CSA | - | - | 14-24 AWG | - | - | 3 | - | 24 AWG | 14 AWG | 12 AWG | 36 | 3 | MODULAR TERMINAL BLOCK | 12 | 36 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 7.5mm | 2.5 mm2 | SPRING LOADED | - | 73.2mm | 64.4mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1697550000 Weidmüller | 38 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Solder | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.591 15.00mm | Right Angle | - | - | - | - | 12-26 AWG | 600V | 15A | 1 | - | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 2 | - | - | - | - | 17mm | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 67600965 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | - | -50°C~100°C | Bulk | 2002 | Omnimate PM | - | Active | Not Applicable | Screw | - | - | Orange | - | - | - | 0.200 5.08mm | Straight | - | - | 8 | - | 14-24 AWG | 300V | - | 1 | 16A | 24 AWG | 14 AWG | - | - | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | Interlocking (Side) | 10mm | 8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995134 Weidmüller | In Stock | - | - | 2 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | - | Obsolete | Not Applicable | Solder | EAR99 | - | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | - | 12-26 AWG | 300V | 15A | 1 | - | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 6 | - | - | - | Interlocking (Side) | 17mm | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9994840000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | 2013 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | - | - | 14-24 AWG | 300V | - | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | 12 | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1332180000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331680000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330690000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | 12-24 AWG | 300V | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 23 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331690000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331290000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | 12-24 AWG | 300V | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332200000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1714990000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | - | -50°C~100°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | - | - | Orange | - | - | - | 0.138 3.50mm | - | - | - | - | - | 14-28 AWG | 300V | - | 1 | 10A | 28 AWG | 14 AWG | - | - | - | - | 2 | - | - | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1722140000 Weidmüller | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | - | - | 14-26 AWG | 300V | - | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | 6 | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1953210000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.394 10.00mm | - | 15A | cURus | - | - | 14-26 AWG | - | - | 1 | - | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 11 | 11 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 11 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953660000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.394 10.00mm | - | 15A | cURus | - | - | 14-26 AWG | - | - | 1 | - | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 10 | 10 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 10 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - |