- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0488660000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Solder | - | - | Orange | - | - | - | 0.200 5.08mm | Right Angle | - | - | - | 14-22 AWG | 300V | 10A | 1 | - | 22 AWG | 14 AWG | - | - | - | - | - | - | Horizontal with Board | Screw - TOP Clamp | M3 | - | 3 | - | - | - | Interlocking (Side) | 19.5mm | 18.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785930000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2005 | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | - | - | 0.200 5.08mm | Straight | - | - | 3 | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | - | 18.5mm | 18.6mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995134 Weidmüller | In Stock | - | - | 2 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | - | Obsolete | Not Applicable | Solder | EAR99 | - | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | 12-26 AWG | 300V | 15A | 1 | - | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 6 | - | - | - | Interlocking (Side) | 17mm | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9994840000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2013 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | - | 14-24 AWG | 300V | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | 12 | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1332180000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331680000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330690000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | 12-24 AWG | 300V | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 23 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331690000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331290000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | 12-24 AWG | 300V | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332200000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1697150000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2013 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | - | - | 0.197 5.00mm | Straight | - | - | 3 | 12-26 AWG | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | 17mm | 13.4mm | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 67600965 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | 2002 | Omnimate PM | - | Active | Not Applicable | Screw | - | - | Orange | - | - | - | 0.200 5.08mm | Straight | - | - | 8 | 14-24 AWG | 300V | - | 1 | 16A | 24 AWG | 14 AWG | - | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | Interlocking (Side) | 10mm | 8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1810930000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Black | 1 | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10 | 14-28 AWG | 300V | - | 1 | 15A | 28 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 10 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1843240000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | PBT, 94V-0 | - | 0.197 5.00mm | - | 10A | CSA, UR | 8 | 12-26 AWG | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 67600973 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | 300V | -50°C~100°C | Bulk | 2002 | Omnimate PM | - | Active | Not Applicable | Screw | - | PCB, Terminal Block | Orange | - | - | - | 0.200 5.08mm | Straight | 16A | - | - | 14-24 AWG | - | - | 1 | - | 24 AWG | 14 AWG | 14 AWG | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | 16 | - | - | - | Interlocking (Side) | 10mm | 8mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1953210000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.394 10.00mm | - | 15A | cURus | - | 14-26 AWG | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 11 | 11 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 11 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953660000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.394 10.00mm | - | 15A | cURus | - | 14-26 AWG | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 10 | 10 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 10 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67600982 Weidmüller | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate PM | - | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 12 | 14-24 AWG | 300V | - | 1 | 16A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | Interlocking (Side) | 10mm | 8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1912480000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate PM | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Gray | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | 14-26 AWG | 300V | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | 2 | UL; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | SOLDER | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1953610000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | - | 0.394 10.00mm | - | 15A | cURus | - | 14-26 AWG | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 5 | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 5 | 6mm | - | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - |