- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1884410000 Weidmüller | 137 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888740000 Weidmüller | 13 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.200 5.08mm | - | - | 10A | CSA, cURus | 5 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1886120000 Weidmüller | 71 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.295 7.50mm | - | - | 17.5A | CSA, cURus | 3 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888760000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1888690000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1331000000 Weidmüller | 13 |
| - | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | 1 | 20A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | RoHS Compliant | UL94 V-0 | ||
![]() 1331420000 Weidmüller | 46 |
| - | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | 1 | 20A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | RoHS Compliant | UL94 V-0 | ||
![]() 1331040000 Weidmüller | 6 |
| - | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | 1 | 20A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | RoHS Compliant | UL94 V-0 | ||
![]() 1426210000 Weidmüller | 2711 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9995050000 Weidmüller | 35 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 12 | - | 14-24 AWG | - | 1 | 15A | 24 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 12 | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | ||
![]() 9994180000 Weidmüller | 36 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | - | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | 10A | CSA, cURus | 9 | - | 14-24 AWG | - | 1 | 15A | 24 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | ||
![]() 1811550000 Weidmüller | 148 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | 2014 | Omnimate LMZFL | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | 10A | CSA, cURus | 6 | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | No | RoHS Compliant | UL94 V-0 | ||
![]() 2001040000 Weidmüller | 241 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Orange | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2001020000 Weidmüller | 24 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Orange | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1870670000 Weidmüller | 240 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 5 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 2472100000 Weidmüller | 72 | - | - | 16 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | - | - | -40°C~120°C | Bulk | - | Omnimate LLF | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | 8-24 AWG | 600V | 1 | 35A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | RoHS Compliant | - | ||
![]() 1250440000 Weidmüller | 247 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | Screwless | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | 10A | CSA, cURus | - | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | 9 | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 9993930000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | - | - | - | - | - | 14-24 AWG | 300V | 1 | 15A | 24 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 5 | 5 | UL; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | - | RoHS Compliant | - | ||
![]() 1888750000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.200 5.08mm | - | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1874810000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 |