- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1426750000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1426490000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1871120000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 10A | CSA, cURus | 17 | - | 16-24 AWG | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 17 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 9995120000 Weidmüller | 39 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | 300V | -50°C~120°C | Bulk | 2007 | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 10A | CSA, cURus | 19 | - | 14-24 AWG | 1 | 15A | 24 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | 19 | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | 2.5 mm2 | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | ||
![]() 9994700000 Weidmüller | 6 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | 300V | -50°C~120°C | Bulk | 2007 | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | - | 10A | CSA, cURus | 19 | - | 14-24 AWG | 1 | 15A | 24 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | 19 | - | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | 2.5 mm2 | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | ||
![]() 1426510000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1426520000 Weidmüller | 22 |
| - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1425410000 Weidmüller | 22 |
| - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1426440000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1425930000 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1874840000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 16A | CSA, cURus | 7 | - | 16-24 AWG | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 7 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1876540000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | 17.5A | CSA, cURus | 7 | - | 16-24 AWG | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 7 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1425590000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1427330000 Weidmüller | 28 |
| - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1426630000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1885000000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1874600000 Weidmüller | 316 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 10A | CSA, cURus | 7 | - | 16-24 AWG | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1875750000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 10A | CSA, cURus | 7 | - | 16-24 AWG | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 1845400000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | POLYAMIDE, 94V-2 | - | 0.197 5.00mm | - | 10A | CSA, cURus | 5 | - | 14-24 AWG | 1 | 20A | 24 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | 5 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | No | RoHS Compliant | UL94 V-0 | ||
![]() 1875710000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Straight | 10A | CSA, cURus | 8 | - | 16-24 AWG | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | No | RoHS Compliant | UL94 V-0 |