- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1875440000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.295 7.50mm | Right Angle | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1887470000 Weidmüller | 88 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2008 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | LCP GF, 94V-0 | - | 0.138 3.50mm | - | - | 10A | CSA, cURus | 6 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870950000 Weidmüller | 80 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 18 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870650000 Weidmüller | 79 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Straight | - | 17.5A | CSA, cURus | 3 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1 mm | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870510000 Weidmüller | 30 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, cURus | 16 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 16 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9500760000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Orange | 1 | PA, UL 94V-2 | - | 0.394 10.00mm | - | - | 15A | CSA, UR | - | - | - | - | - | 1 | - | - | - | - | 3 | 1 | STRIP TERMINAL BLOCK | 3 | 3 | UL; CSA; IEC | Vertical with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1473530000 Weidmüller | 212 | - | - | 12 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1715010000 Weidmüller | 735 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | Copper | - | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | PCB, Terminal Block | Black | 1 | LOW PROFILE | 8536.69.40.40 | 0.138 3.50mm | - | - | 10A | - | 2 | - | 14-22 AWG | - | 12A | 1 | - | 22 AWG | 14 AWG | 22 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | Interlocking (Side) | 12.7mm | 12.7mm | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 1338710000 Weidmüller | 2345 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1753920000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | - | - | 0.300 7.62mm | Right Angle | - | - | - | 3 | - | 12-26 AWG | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | 2.5 mm2 | - | - | 11mm | 17mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1697310000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 1 | - | - | 0.295 7.50mm | - | - | - | - | 3 | - | 12-26 AWG | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | 2.5 mm2 | - | - | 16.8mm | 17.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1426470000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1697280000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.300 7.62mm | - | - | - | - | 2 | - | 12-26 AWG | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | 16.8mm | 17.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1425350000 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1697560000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | - | - | 0.591 15.00mm | Right Angle | - | - | - | 3 | - | 12-26 AWG | 600V | - | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | 2.5 mm2 | - | - | 17mm | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1595840000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate LP | - | Active | 1 (Unlimited) | Screw | - | - | Orange | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | 12-26 AWG | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1426620000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1425480000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1426770000 Weidmüller | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1424970000 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |