- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1785840000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate TOP1.5GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | - | 5 | 14-22 AWG | 300V | - | - | 1 | 10A | 22 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 18.5mm | - | 18.6mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786320000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | - | 0.250 6.35mm | Straight | - | - | - | - | 4 | 10-22 AWG | 300V | - | - | 1 | 30A | 22 AWG | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | - | - | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995220 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | compliant | - | - | 8 | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995268 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.295 7.50mm | Straight | - | compliant | - | - | 14 | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 995216 Weidmüller | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | - | - | 4 | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 16.8mm | - | 17.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995312 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.295 7.50mm | - | - | - | - | - | 6 | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 16.8mm | - | 17.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1811870000 Weidmüller | 99 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | 2014 | Omnimate LMZF | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | 14.5mm | - | 10A | cURus | 5 | 14-26 AWG | - | 300V | 15A | 1 | - | 26 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | SPRING LOADED | Interlocking (Side) | - | 27.2mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870520000 Weidmüller | 46 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | CSA, cURus | 17 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 17 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1871250000 Weidmüller | 14 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2008 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | - | 10A | CSA, cURus | 18 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870430000 Weidmüller | 44 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | - | - | 10A | CSA, cURus | 18 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870540000 Weidmüller | 18 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | CSA, cURus | 18 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1871240000 Weidmüller | 14 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | - | 10A | CSA, cURus | 17 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 17 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870850000 Weidmüller | 14 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | CSA, cURus | 20 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 20 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1912900000 Weidmüller | 146 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | - | Bulk | - | Omnimate LS | - | Active | 1 (Unlimited) | Screw | - | - | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | 10A | CSA, cURus | - | 14-28 AWG | - | - | - | 1 | 15A | 28 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 9 | 6mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720080000 Weidmüller | 82 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | Copper | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | PCB, Terminal Block | 20 | Black | 2 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | - | - | 14-22 AWG | - | - | - | 2 | - | 22 AWG | 14 AWG | 14 AWG | 2 | MODULAR TERMINAL BLOCK | 10 | 20 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | 24.1mm | - | 16.8mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1885950000 Weidmüller | 105 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | - | - | - | Black | 1 | - | - | 0.150 3.81mm | - | - | - | 10A | CSA, cURus | 9 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720100000 Weidmüller | 35 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | Copper | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | PCB, Terminal Block | 24 | Black | 2 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | - | - | 14-22 AWG | - | - | - | 2 | - | 22 AWG | 14 AWG | 14 AWG | 2 | MODULAR TERMINAL BLOCK | 12 | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | 24.1mm | - | 16.8mm | No | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 1884510000 Weidmüller | 110 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 10A | CSA, cURus | 15 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 15 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886020000 Weidmüller | 86 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 10A | CSA, cURus | 16 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 16 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1871210000 Weidmüller | 14 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | - | 10A | CSA, cURus | 14 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - |