- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9511570000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | 24A | CSA | - | - | 300V | - | 1 | 15A | - | - | 18 | 1 | STRIP TERMINAL BLOCK | - | 18 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511770000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | - | Orange | 1 | - | - | 0.394 10.00mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 9 | 1 | STRIP TERMINAL BLOCK | 9 | 9 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511760000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.394 10.00mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 8 | 1 | STRIP TERMINAL BLOCK | 8 | 8 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1717180000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | 8 | 14-26 AWG | 300V | - | 1 | 10A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 13.4mm | - | 14mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9512130000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.394 10.00mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 6 | 1 | STRIP TERMINAL BLOCK | 6 | 6 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511510000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | 24A | CSA | - | - | 300V | - | 1 | 15A | - | - | 12 | 1 | STRIP TERMINAL BLOCK | - | 12 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9512170000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.394 10.00mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 10 | 1 | STRIP TERMINAL BLOCK | 10 | 10 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9500540000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | 24A | CSA, UR | 14 | - | 300V | - | 1 | 15A | - | - | - | 1 | STRIP TERMINAL BLOCK | 15 | 14 | UL; CSA | Vertical with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511830000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.197 5.00mm | - | 24A | CSA | - | - | - | - | 1 | 15A | - | - | 6 | 1 | STRIP TERMINAL BLOCK | - | 6 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9500660000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.295 7.50mm | - | 15A | CSA, UR | - | - | - | - | 1 | - | - | - | 6 | 1 | STRIP TERMINAL BLOCK | 6 | 6 | UL; CSA | Vertical with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511440000 Weidmüller | 22 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.197 5.00mm | - | 24A | CSA | - | - | 300V | - | 1 | 15A | - | - | 5 | 1 | STRIP TERMINAL BLOCK | - | 5 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511410000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | 2008 | Omnimate PCF | - | Active | 1 (Unlimited) | Solder | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Right Angle | 24A | CSA | - | - | 300V | 15A | 1 | - | - | - | 2 | 1 | STRIP TERMINAL BLOCK | 2 | 2 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | - | - | - | 9.8mm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511420000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.197 5.00mm | - | 24A | CSA | - | - | 300V | - | 1 | 15A | - | - | 3 | 1 | STRIP TERMINAL BLOCK | - | 3 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511610000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | - | - | 0.295 7.50mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 4 | 1 | STRIP TERMINAL BLOCK | 4 | 4 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511990000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | - | - | 0.295 7.50mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 4 | 1 | STRIP TERMINAL BLOCK | 4 | 4 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511640000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.295 7.50mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 7 | 1 | STRIP TERMINAL BLOCK | 7 | 7 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1843160000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | 10A | CSA, UR | 7 | 12-26 AWG | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511650000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.295 7.50mm | - | 15A | CSA | - | - | 300V | - | 1 | - | - | - | 8 | 1 | STRIP TERMINAL BLOCK | 8 | 8 | CSA | Horizontal with Board | Quick Connect, Disconnect | - | 1 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511980000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.295 7.50mm | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 3 | 1 | STRIP TERMINAL BLOCK | 3 | 3 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1047190000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | - | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | Green | - | - | - | 0.591 15.00mm | - | - | - | - | 1-20 AWG | 600V | - | 1 | 127A | 20 AWG | 1 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | 4 | - | - | - | - | - | - | - | RoHS Compliant | - | - |