- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1770020000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Black | 3 | - | - | 0.200 5.08mm | Straight | - | - | 33 | - | 12-24 AWG | 300V | - | 3 | 10A | 24 AWG | 12 AWG | - | 3 | MODULAR TERMINAL BLOCK | 11 | 33 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | 1.5 mm2 | - | Interlocking (Side) | 36.6mm | 31.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995440 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Screw | EAR99 | - | - | Orange | - | - | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | 11 | - | 10-22 AWG | 300V | - | 1 | 25A | 22 AWG | 10 AWG | - | - | MODULAR TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - TOP Clamp | - | - | - | - | - | Interlocking (Side) | 26mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1633100000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | 54 | - | 12-22 AWG | 300V | - | 3 | 15A | 22 AWG | 12 AWG | - | 3 | BARRIER STRIP TERMINAL BLOCK | 18 | 54 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 45mm | 32mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1810910000 Weidmüller | 1086 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | UL 94V-0 | - | 0.200 5.08mm | Straight | - | - | 8 | - | 14-28 AWG | 300V | - | 1 | 15A | 28 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 997239 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | 36 | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | Black | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 18 | - | - | Horizontal with Board | Screw | - | - | - | - | - | - | 31mm | 21.8mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 997221 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | - | Omnimate LP | - | Obsolete | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 997238 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | 34 | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | - | Black | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 17 | - | - | Horizontal with Board | Screw | - | - | - | - | - | - | 31mm | 21.8mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1594520000 Weidmüller | 39 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 2 | - | 12-26 AWG | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | 17mm | 13.4mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785720000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | 4 | - | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 18.6mm | 18.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1330590000 Weidmüller | 32 |
| - | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | 12-24 AWG | 300V | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 15 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1844460000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 10A | CSA, UR | 22 | - | 12-26 AWG | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 22 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 6mm | - | - | Interlocking (Side) | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1844530000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | - | - | - | Orange | 2 | - | - | 0.200 5.08mm | Straight | 10A | CSA, UR | 18 | - | 12-26 AWG | - | - | 2 | 20A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 9 | 18 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 6mm | - | - | Interlocking (Side) | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1843260000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | PBT, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 10A | CSA, UR | 10 | - | 12-26 AWG | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 6mm | - | - | Interlocking (Side) | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1769990000 Weidmüller | 46 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Copper | - | 300V | -20°C~100°C | Bulk | 2005 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | PCB, Terminal Block | 24 | Black | 3 | LOW PROFILE | - | 0.200 5.08mm | Straight | 10A | - | - | - | 12-24 AWG | - | - | 3 | - | 24 AWG | 12 AWG | 12 AWG | 3 | MODULAR TERMINAL BLOCK | 8 | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | 1.5 mm2 | - | Interlocking (Side) | 36.6mm | 31.8mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1850350000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | STANDARD: UL94V-2 | - | 0.300 7.62mm | Right Angle | - | - | 3 | - | 14-26 AWG | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 3 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | Interlocking (Side) | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1715180000 Weidmüller | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | - | Omnimate LMZF | yes | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | - | - | 14-26 AWG | 300V | - | 1 | 10A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | 3 | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1812050000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Gray | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 12 | Grey | 14-26 AWG | 300V | - | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1632700000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 48 | - | 12-26 AWG | 300V | - | 2 | 15A | 26 AWG | 12 AWG | - | 2 | BARRIER STRIP TERMINAL BLOCK | 24 | 48 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 31mm | 21.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0643960000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | - | - | 1 | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical with Board | Screw - TOP Clamp | - | - | - | - | - | - | 19.5mm | 18.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1635150000 Weidmüller | In Stock | - | - | 16 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2011 | Omnimate LP | yes | Active | Not Applicable | Solder | EAR99 | - | 4 | Orange | 2 | - | - | 0.200 5.08mm | Straight | - | - | - | - | 12-26 AWG | 300V | 15A | 2 | - | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 31mm | 21.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free |