- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1047430000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | Orange | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | 1-20 AWG | 600V | 1 | 127A | 20 AWG | 1 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | 4 | - | - | - | Flange (Mounting) | - | - | - | RoHS Compliant | - | - | ||
![]() 1636270000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | UR | 24 | - | 12-26 AWG | - | 2 | 20A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 12 | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 995642 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | - | - | -50°C~100°C | Bulk | - | LU | - | Active | Not Applicable | Screw | EAR99 | Gray | 1 | - | 8536.69.40.40 | 0.400 10.16mm | Right Angle | - | - | - | 7 | Grey | 6-26 AWG | 300V | 1 | 65A | 26 AWG | 6 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | - | - | - | - | Interlocking (Side) | 28.5mm | 18.3mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1844720000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | UR | 34 | - | 12-26 AWG | - | 2 | 20A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 17 | 34 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 995438 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Screw | - | Orange | - | - | - | 0.300 7.62mm | Right Angle | - | - | - | 9 | - | 10-22 AWG | 300V | 1 | 25A | 22 AWG | 10 AWG | - | - | MODULAR TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - TOP Clamp | - | - | - | - | - | - | Interlocking (Side) | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786670000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | - | 10 | - | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | - | - | 4 mm2 | - | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 67600983 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | Omnimate PM | - | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 13 | - | 14-24 AWG | 300V | 1 | 16A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 13 | UL; VDE; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | Interlocking (Side) | 10mm | 8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1698570000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screwless | EAR99 | Black | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | 3 | - | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 21.3mm | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1698560000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screwless | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 2 | - | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 21.3mm | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1747380000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | - | 2 | - | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | Interlocking (Front), Mid Wire Entry Level | 24.1mm | 9.15mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1811670000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Gray | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | 7 | Grey | 14-26 AWG | 300V | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | No | RoHS Compliant | - | - | ||
![]() 1769470000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 2 | - | - | 0.200 5.08mm | Straight | - | - | - | 4 | - | 12-24 AWG | 300V | - | 10A | 24 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 36.6mm | 22.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1844510000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Orange | 2 | - | - | 0.200 5.08mm | Straight | - | 10A | CSA, UR | 12 | - | 12-26 AWG | - | 2 | 20A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | 6 | 12 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 995278 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.295 7.50mm | Straight | compliant | - | - | 11 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 999696 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | - | 10 | - | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | - | - | ||
![]() 995407 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.300 7.62mm | - | compliant | - | - | 10 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1811820000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Green | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | 11 | - | 14-26 AWG | 300V | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | No | RoHS Compliant | - | - | ||
![]() 1047320000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | Green | - | - | - | - | - | - | - | - | - | - | 1-20 AWG | 600V | - | 127A | 20 AWG | 1 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | 1 | - | - | - | Flange (Mounting) | - | - | - | RoHS Compliant | - | - | ||
![]() 995093 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | - | compliant | - | - | 11 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 995223 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | - | compliant | - | - | 11 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - |