- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67600984 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate PM | - | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 14 | 14-24 AWG | 300V | 1 | 16A | 24 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | Interlocking (Side) | 10mm | 8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 999570 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | - | 0.138 3.50mm | - | - | - | - | 6 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | Interlocking (Side) | 12.7mm | 12.7mm | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1953220000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.394 10.00mm | - | - | 15A | cURus | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 12 | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 12 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 995338 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.300 7.62mm | Straight | compliant | - | - | 6 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1850230000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 2 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | - | - | ||
![]() 996760 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | LLP | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | - | - | 8536.69.40.40 | 0.250 6.35mm | - | - | - | - | - | - | - | 1 | - | - | - | - | MODULAR TERMINAL BLOCK | 15 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 999704 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | - | 18 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | - | ||
![]() 999705 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | - | 19 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | - | ||
![]() 1769980000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 3 | - | - | 0.200 5.08mm | Straight | - | - | - | 21 | 12-24 AWG | 300V | 3 | 10A | 24 AWG | 12 AWG | 3 | MODULAR TERMINAL BLOCK | 7 | 21 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 1.5 mm2 | - | Interlocking (Side) | 36.6mm | 31.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1769190000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 26 | 12-24 AWG | 300V | 2 | 10A | 24 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 13 | 26 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 25.2mm | 21.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1769550000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 20 | 12-24 AWG | 300V | 2 | 10A | 24 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 10 | 20 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 36.6mm | 22.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1769210000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 30 | 12-24 AWG | 300V | 2 | 10A | 24 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 15 | 30 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 25.2mm | 21.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 996766 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | LLP | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | - | - | 8536.69.40.40 | 0.250 6.35mm | - | - | - | - | - | - | - | 1 | - | - | - | - | MODULAR TERMINAL BLOCK | 21 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1596670000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 10A | CSA, UR | 30 | 12-26 AWG | - | 2 | 20A | 26 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 15 | 30 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1047340000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | Green | - | - | - | 0.591 15.00mm | - | - | - | - | - | 1-20 AWG | 600V | 1 | 127A | 20 AWG | 1 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | 3 | - | - | - | Flange (Mounting) | - | - | - | RoHS Compliant | - | - | ||
![]() 1770000000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | - | Black | 3 | - | - | 0.200 5.08mm | Straight | - | - | - | 27 | 12-24 AWG | 300V | 3 | 10A | 24 AWG | 12 AWG | 3 | MODULAR TERMINAL BLOCK | 9 | 27 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 1.5 mm2 | - | Interlocking (Side) | 36.6mm | 31.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1047270000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | Orange | - | - | - | 0.591 15.00mm | - | - | - | - | - | 1-20 AWG | 600V | 1 | 127A | 20 AWG | 1 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | 4 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1047750000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | Orange | - | - | - | 0.591 15.00mm | - | - | - | - | - | 1-20 AWG | 600V | 1 | 127A | 20 AWG | 1 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | 4 | - | - | - | Flange (Mounting) | - | - | - | RoHS Compliant | - | - | ||
![]() 1636350000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 24 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 12 | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | 45mm | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1770060000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 3 | - | - | 0.200 5.08mm | Straight | - | - | - | 45 | 12-24 AWG | 300V | 3 | 10A | 24 AWG | 12 AWG | 3 | MODULAR TERMINAL BLOCK | 15 | 45 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 1.5 mm2 | - | Interlocking (Side) | 36.6mm | 31.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free |