- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1698040000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | - | 0.200 5.08mm | Straight | - | - | 3 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 2.5 mm2 | Interlocking (Rear, Side), Mid Wire Entry Level | 31mm | 11.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1595700000 Weidmüller | 8 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | 3 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 16.8mm | 17.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1721690000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | 7 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 14.4mm | 14mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785730000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | - | 0.200 5.08mm | - | - | - | 5 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 18.6mm | 18.5mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1608390000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | PBT, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 10A | CSA, UR | 12 | 12-26 AWG | - | 1 | 20A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1698480000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screwless | EAR99 | Black | 1 | - | - | 0.200 5.08mm | Straight | - | - | 5 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 21.3mm | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1698590000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screwless | EAR99 | Black | 1 | - | - | 0.200 5.08mm | Straight | - | - | 5 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 21.3mm | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1759140000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 10A | CSA, UR | 13 | 12-26 AWG | - | 1 | 20A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 13 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1692880000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | - | 0.200 5.08mm | Straight | - | - | 4 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 21.3mm | 13.2mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1640940000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | 3 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | High Wire Entry Level, Interlocking (Front) | 45mm | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1692940000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 21.3mm | 13.2mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1047500000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | Green | - | - | - | 0.591 15.00mm | - | - | - | - | 1-20 AWG | 600V | 1 | 127A | 20 AWG | 1 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | 3 | - | - | Flange (Mounting) | - | - | - | RoHS Compliant | - | - | ||
![]() 1596400000 Weidmüller | 237 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 3 | PA, 94V-2 | - | 0.200 5.08mm | Straight | 10A | CSA, UR | 24 | 12-26 AWG | - | 3 | 20A | 26 AWG | 12 AWG | 3 | MODULAR TERMINAL BLOCK | 8 | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1632610000 Weidmüller | In Stock | - | - | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 28 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 14 | 28 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1844550000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | 10A | CSA, UR | 26 | 12-26 AWG | - | 2 | 20A | 26 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 13 | 26 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1632630000 Weidmüller | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 34 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 17 | 34 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632640000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | Orange | 2 | - | - | 0.200 5.08mm | Straight | - | - | 36 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 18 | 36 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1844690000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | 10A | UR | 26 | 12-26 AWG | - | 2 | 20A | 26 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 13 | 26 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1844640000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | 10A | CSA, UR | 46 | 12-26 AWG | - | 2 | 20A | 26 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 23 | 46 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1844870000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 3 | PA, 94V-2 | - | 0.200 5.08mm | Straight | 10A | CSA, UR | 51 | 12-26 AWG | - | 3 | 20A | 26 AWG | 12 AWG | 3 | MODULAR TERMINAL BLOCK | 17 | 51 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - |