- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Rated Current | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1695920000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Copper Alloy - Tin Plated | - | - | - | - | Bulk | - | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Black | 2 | - | - | 0.197 5.00mm | Straight | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | 15A | M3 | - | - | - | - | - | 300V | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 995133 Weidmüller | In Stock | - | - | 2 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | - | Obsolete | Not Applicable | Solder | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | - | - | 12-26 AWG | 300V | 15A | 1 | - | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M3 | - | 5 | - | - | - | - | Interlocking (Side) | 17mm | - | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0478900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate GSE | - | Active | Not Applicable | Screw | EAR99 | Gray | 1 | PA, 94V-2 | - | 0.400 10.16mm | Right Angle | - | - | - | 3 | Grey | 8-26 AWG | 300V | - | 1 | 40A | 26 AWG | 8 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | - | M4 | - | - | - | - | - | - | Interlocking (Side) | 19mm | - | 32mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1850330000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | 94V-2, PA | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 12 | - | 14-26 AWG | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | Vertical with Board | Screw - TOP Clamp | - | M2.5 | - | - | - | - | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1193080000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | Gray | - | - | - | 0.400 10.16mm | - | - | 76A | cURus | - | - | 6-22 AWG | - | - | 1 | 51A | 22 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M4 | 1 mm | 4 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1404060000 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | Omnimate LPA | - | Obsolete | 1 (Unlimited) | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1193040000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Obsolete | 1 (Unlimited) | Screw | - | Black | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | - | 1 | - | 22 AWG | 6 AWG | - | - | - | 8 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M4 | 1.6 mm | 8 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1193060000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | Gray | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | - | 1 | - | 22 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M4 | 1.6 mm | 2 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1722410000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | Not Applicable | Solder | EAR99 | Black | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | - | - | 14-26 AWG | 300V | 10A | 1 | - | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 3 | - | - | - | - | - | 14mm | - | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1473620000 Weidmüller | 601 |
| - | 16 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 0.138 3.50mm | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | 1 | 12A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1753420000 Weidmüller | 6000 | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | 1 (Unlimited) | Screw | - | Black | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-26 AWG | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M3 | - | 3 | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1751850000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | 1 (Unlimited) | Screw | - | Black | 1 | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-26 AWG | 300V | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | 4 | CSA; EAC; IEC; UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M3 | - | - | - | 6 mm2 | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1721670000 Weidmüller | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | Not Applicable | Screwless | EAR99 | Black | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | - | 5 | - | 14-26 AWG | 300V | - | 1 | 10A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | 14.4mm | - | 14mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1193090000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | Gray | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | - | 1 | - | 22 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M4 | 1.6 mm | 5 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1193070000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | Gray | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | - | 1 | - | 22 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M4 | 1.6 mm | 3 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 995442 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Screw | EAR99 | Orange | - | - | - | 0.300 7.62mm | Straight | - | - | - | 5 | - | 10-22 AWG | 300V | - | 1 | 25A | 22 AWG | 10 AWG | - | - | MODULAR TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - TOP Clamp | - | - | - | - | - | - | - | - | Interlocking (Side) | 26mm | 38.1mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 999574 Weidmüller | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | 10 | - | 14-22 AWG | 300V | - | 1 | 10A | 22 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | - | M2 | - | - | - | - | - | - | Interlocking (Side) | 12.7mm | - | 12.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1640860000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | 3 | - | 12-26 AWG | 300V | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M3 | - | - | - | - | - | - | Interlocking (Rear, Side), Mid Wire Entry Level | 31mm | - | 11.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1811970000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | Gray | 1 | - | - | 0.197 5.00mm | - | - | - | - | 4 | Grey | 14-26 AWG | 300V | - | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 2.5 mm2 | SPRING LOADED | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1759360000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | PBT, 94V-0 | - | 0.200 5.08mm | - | - | 10A | CSA, UR | 6 | - | 12-26 AWG | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | - | M3 | 1.3 mm | - | 6mm | - | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | UL94 V-2 | - |