- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1721630000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | Not Applicable | Screwless | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | - | 12 | - | 14-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 14.4mm | - | 14mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1698060000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | - | 0.197 5.00mm | Straight | - | - | - | - | 3 | - | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 2.5 mm2 | - | Interlocking (Rear, Side), Mid Wire Entry Level | 31mm | - | 11.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1596430000 Weidmüller | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | - | - | 30 | - | 12-26 AWG | 300V | - | - | 3 | 15A | 26 AWG | 12 AWG | - | 3 | BARRIER STRIP TERMINAL BLOCK | 10 | 30 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | 45mm | - | 32mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1633160000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | - | - | 72 | - | 12-26 AWG | 300V | - | - | 3 | 15A | 26 AWG | 12 AWG | - | 3 | BARRIER STRIP TERMINAL BLOCK | 24 | 72 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | 45mm | - | 32mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0489060000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | Not Applicable | Solder | - | - | - | Orange | - | - | - | 0.200 5.08mm | Right Angle | - | - | - | - | - | - | 14-26 AWG | 300V | - | 10A | 1 | - | 26 AWG | 14 AWG | - | - | - | - | - | - | Horizontal with Board | Screw - TOP Clamp | - | - | 4 | - | - | - | Interlocking (Side) | 18.5mm | - | 19.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1721620000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | - | 11 | - | 14-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 14.4mm | - | 14mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 996751 Weidmüller | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | LLP | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | MODULAR TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1812090000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | - | - | - | 5 | - | 14-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1811980000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Gray | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | - | - | - | 5 | Grey | 14-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 2471530000 Weidmüller | 8857662 |
| - | 16 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | - | - | - | -40°C~120°C | Bulk | - | Omnimate LLF | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | 8-24 AWG | 600V | - | - | 1 | 35A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 999395 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LM | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | 'POLYAMIDE66, 94V-2' | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | - | 7 | - | 12-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2054280000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2001030000 Weidmüller | 242 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2001010000 Weidmüller | 38 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1473310000 Weidmüller | 292 |
| - | 12 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0, GLASS FILLED LCP | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | 2 | CSA; CUL; EAC; UL; VDE | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | PUSH-IN | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2000980000 Weidmüller | 2005 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1769140000 Weidmüller | 142 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Copper | - | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | PCB, Terminal Block | 16 | Black | 2 | LOW PROFILE | - | 0.200 5.08mm | Straight | - | - | 10A | - | - | - | 12-24 AWG | - | - | - | 2 | - | 24 AWG | 12 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | 8 | 16 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1595710000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | PBT, 94V-0 | - | 0.197 5.00mm | - | 17.5mm | - | 10A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 3 | 6mm | - | - | Interlocking (Side) | - | 15.6mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1594660000 Weidmüller | 307 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | - | - | 2 | - | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | 17mm | - | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1425290000 Weidmüller | 169 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | Carton | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |