- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 997216 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | Omnimate LP | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 997222 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | Omnimate LP | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 995369 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | compliant | - | - | 11 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 997218 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | Omnimate LP | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 997219 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | Omnimate LP | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1761400000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | 3 | Orange | 1 | - | - | 0.295 7.50mm | - | - | - | - | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | 11mm | - | 17mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 997241 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | 40 | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | Black | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 20 | - | - | Horizontal with Board | Screw | - | - | - | - | - | - | - | 31mm | - | 21.8mm | - | RoHS Compliant | - | Lead Free | ||
![]() 997244 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | 46 | - | - | - | - | - | Bulk | - | - | - | Obsolete | Not Applicable | - | - | - | Black | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 23 | - | - | Horizontal with Board | Screw | - | - | - | - | - | - | - | 31mm | - | 21.8mm | - | RoHS Compliant | - | Lead Free | ||
![]() 995445 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Screw | EAR99 | - | Orange | - | - | - | 0.300 7.62mm | Straight | - | - | - | 8 | 10-22 AWG | 300V | 1 | 25A | 22 AWG | 10 AWG | - | MODULAR TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - TOP Clamp | - | - | - | - | - | - | Interlocking (Side) | 26mm | - | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995446 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Screw | - | - | Orange | - | - | - | 0.300 7.62mm | Straight | - | - | - | 9 | 10-22 AWG | 300V | 1 | 25A | 22 AWG | 10 AWG | - | MODULAR TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - TOP Clamp | - | - | - | - | - | - | Interlocking (Side) | 26mm | 68.6mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995448 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Screw | EAR99 | - | Orange | - | - | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | - | 11 | 10-22 AWG | 300V | 1 | 25A | 22 AWG | 10 AWG | - | MODULAR TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - TOP Clamp | - | - | - | - | - | - | Interlocking (Side) | 26mm | 83.8mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1717770000 Weidmüller | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | - | - | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | 5 | 5 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1850390000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | STANDARD: UL94V-2 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | - | 7 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 7 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1850360000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | - | - | 0.300 7.62mm | Right Angle | - | - | - | 4 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 4 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1850400000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | STANDARD: UL94V-2 | - | 0.300 7.62mm | Right Angle | - | - | - | 8 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 8 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1717780000 Weidmüller | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | Omnimate LMZF | yes | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | - | - | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | 6 | 6 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1721730000 Weidmüller | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | Not Applicable | Screwless | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | 11 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 14.4mm | - | 14mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1959820000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | cURus | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 19 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 19 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1959850000 Weidmüller | In Stock | - | - | 11 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | cURus | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 22 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 22 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1959770000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 14 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - |