- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1193110000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | - | Gray | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | 1 | - | 22 AWG | 6 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 7 | 12mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1193130000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | - | Gray | - | - | - | 0.400 10.16mm | - | - | 51A | cURus | - | - | 6-22 AWG | - | 1 | - | 22 AWG | 6 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 9 | 12mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1959850000 Weidmüller | In Stock | - | - | 11 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | cURus | - | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 22 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 22 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1959790000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 16 | UL; CSA; IEC | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 16 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9500530000 Weidmüller | 34 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Orange | 1 | PA, UL 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | - | 24A | CSA, UR | 13 | - | - | 300V | 1 | 15A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 14 | 13 | UL; CSA; IEC | Vertical with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | - | SOLDER | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 9511910000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | - | 24A | CSA | - | - | - | 300V | 1 | 15A | - | - | - | 14 | 1 | STRIP TERMINAL BLOCK | - | 14 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | - | SOLDER | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 999481 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | - | - | Black | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | - | 9 | - | 14-24 AWG | 300V | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | No | - | RoHS Compliant | - | - | ||
![]() 996761 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | - | LLP | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Black | - | - | 8536.69.40.40 | 0.250 6.35mm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 16 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9511920000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | 0.197 5.00mm | - | - | 24A | CSA | - | - | - | 300V | 1 | 15A | - | - | - | 15 | 1 | STRIP TERMINAL BLOCK | - | 15 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | - | SOLDER | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 67600975 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | - | Omnimate PM | - | Active | Not Applicable | Screw | - | - | Black | - | - | - | 0.200 5.08mm | Straight | - | - | - | 5 | - | 14-24 AWG | 300V | 1 | 16A | 24 AWG | 14 AWG | - | - | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | - | Interlocking (Side) | 10mm | 8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995349 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | - | Black | 1 | - | - | 0.300 7.62mm | Straight | compliant | - | - | 4 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 999439 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | - | - | Black | 1 | - | - | 0.200 5.08mm | - | - | - | - | 9 | - | 14-24 AWG | 300V | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1535260000 Weidmüller | In Stock | - | - | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | - | -50°C~100°C | Bulk | 2008 | Omnimate LP | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | 2 | - | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 2000940000 Weidmüller | 2793 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Orange | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1721370000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Bulk | 2002 | Omnimate LMZF | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Orange | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | - | 4 | - | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 995031 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | PCB, Terminal Block | Black | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | 15A | - | - | - | 12-26 AWG | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 12 | - | - | - | Interlocking (Side) | - | - | No | Unknown | Non-RoHS Compliant | - | - | ||
![]() 995033 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | - | - | 14 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1811730000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Green | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | 2 | - | 14-26 AWG | 300V | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1811120000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Green | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | 7 | - | 14-28 AWG | 300V | 1 | 15A | 28 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1811790000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | Green | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | - | - | 8 | - | 14-26 AWG | 300V | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | No | - | RoHS Compliant | - | - |