- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 999410 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LM | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | 'POLYAMIDE66, 94V-2' | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 22 | - | 12-24 AWG | 300V | 1 | 10A | 24 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 22 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1811140000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | -50°C~120°C | Bulk | Omnimate LS | Active | 1 (Unlimited) | Screw | - | Green | 1 | - | - | 0.200 5.08mm | Right Angle | - | 9 | - | 14-28 AWG | 300V | 1 | 15A | 28 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 999571 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LM | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.138 3.50mm | - | - | 7 | - | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 915630 Weidmüller | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Bulk | Omnimate PM | Active | Not Applicable | Screw | EAR99 | - | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | compliant | - | - | - | - | 1 | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | 7 | UL; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | 2.5 mm2 | - | 630V | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995088 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.197 5.00mm | - | compliant | 6 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1811150000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | -50°C~120°C | Bulk | Omnimate LS | Active | 1 (Unlimited) | Screw | EAR99 | Green | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 10 | - | 14-28 AWG | 300V | 1 | 15A | 28 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 999335 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Bulk | Omnimate LM | Active | 1 (Unlimited) | Solder | - | Black | 1 | - | - | 0.197 5.00mm | Straight | - | 9 | Orange | - | - | 1 | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | - | - | - | - | SCREW | 300V | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 999397 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LM | Active | 1 (Unlimited) | Screw | - | Black | 1 | - | - | 0.200 5.08mm | Straight | - | 9 | - | 12-24 AWG | 300V | 1 | 10A | 24 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 67600966 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | -50°C~100°C | Bulk | Omnimate PM | Active | Not Applicable | Screw | - | Orange | - | - | - | 0.200 5.08mm | Straight | - | 9 | - | 14-24 AWG | 300V | 1 | 16A | 24 AWG | 14 AWG | - | - | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | - | Interlocking (Side) | 10mm | - | 8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 999352 Weidmüller | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | -50°C~120°C | Bulk | Omnimate LM | Active | Not Applicable | Screw | EAR99 | Black | 1 | 'POLYAMIDE66, 94V-2' | - | 0.197 5.00mm | - | - | 5 | Orange | 14-24 AWG | 300V | 1 | 20A | 24 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | Interlocking (Side) | 15.5mm | 25mm | 13.9mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 999385 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LM | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | 'POLYAMIDE66, 94V-2' | 8536.69.40.40 | 0.197 5.00mm | Right Angle | - | 17 | Orange | 12-24 AWG | 300V | 1 | 10A | 24 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 17 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1047720000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | -50°C~120°C | Bulk | Omnimate LXXX | Active | 1 (Unlimited) | Screw | - | Orange | - | - | - | - | - | - | - | - | 1-20 AWG | 600V | - | 127A | 20 AWG | 1 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1 | - | - | - | Flange (Mounting) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1295630000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | -20°C~100°C | Bulk | Omnimate LP | Active | 1 (Unlimited) | Screw | - | Black | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 1 | - | - | - | - | - | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 995237 Weidmüller | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | - | 0.200 5.08mm | - | - | 4 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 16.8mm | - | 17.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 999331 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Bulk | Omnimate LM | Active | 1 (Unlimited) | Solder | EAR99 | Black | 1 | 'POLYAMIDE66, 94V-2' | - | 0.197 5.00mm | Straight | - | 5 | Orange | - | - | 1 | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | - | - | - | - | SCREW | 300V | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 999496 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | -50°C~120°C | Bulk | Omnimate LM | Active | 1 (Unlimited) | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 24 | - | 14-24 AWG | 300V | 1 | 15A | 24 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 24 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 999371 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Bulk | Omnimate LM | Active | 1 (Unlimited) | Solder | EAR99 | Black | 1 | 'POLYAMIDE66, 94V-2' | 8536.69.40.40 | 0.197 5.00mm | - | - | 24 | Orange | - | - | 1 | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 24 | UL; VDE; CSA | 45° (135°) Angle with Board | - | - | - | - | SCREW | 300V | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 995266 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.295 7.50mm | Straight | compliant | 12 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 995345 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | Active | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | Straight | compliant | 13 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 13 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995120 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.197 5.00mm | - | compliant | 17 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 17 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | No | Non-RoHS Compliant | - | - |