- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Contact Material - Plating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1770040000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | -20°C~100°C | Bulk | 2011 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 3 | - | - | 0.200 5.08mm | Straight | - | 39 | 12-24 AWG | 300V | 3 | 10A | 24 AWG | 12 AWG | - | 3 | MODULAR TERMINAL BLOCK | 13 | 39 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.5 mm2 | - | Interlocking (Side) | 36.6mm | - | 31.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1692960000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 12 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | 21.3mm | - | 13.2mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1698640000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screwless | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 21.3mm | - | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995142 Weidmüller | In Stock | - | - | 2 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 14 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | 17mm | - | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995146 Weidmüller | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 18 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 18 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | 17mm | - | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0379260000 Weidmüller | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | 4.67g | Brass - Tin Plated | Tin | -20°C~100°C | Bulk | - | MK | - | Obsolete | Not Applicable | Screw | EAR99 | - | Orange | 1 | - | - | 0.295 7.50mm | - | - | 3 | 12-22 AWG | 300V | 1 | 16A | 22 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | M2.5 | - | - | - | 178mm | 45mm | 110mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995170 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 21 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 21 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | 17mm | - | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995143 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | compliant | 15 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 15 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995163 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | compliant | 14 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995168 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | compliant | 19 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995157 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 1 | - | - | 0.200 5.08mm | Straight | compliant | 8 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1850410000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | -50°C~100°C | Bulk | 2011 | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | - | - | Orange | 1 | - | - | 0.300 7.62mm | Right Angle | - | 9 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 9 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1850440000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | -50°C~100°C | Bulk | 2008 | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | STANDARD: UL94V-2 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | 12 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 12 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1850430000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | STANDARD: UL94V-2 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | 11 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 11 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1850220000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | 94V-2, PA | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 12 | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - | ||
![]() 0490960000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | -20°C~100°C | Bulk | - | GSF | - | Obsolete | Not Applicable | Quick Connect | EAR99 | 3 | Orange | 1 | - | - | 0.197 5.00mm | - | - | - | 16-22 AWG | 300V | 1 | 8A | 22 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Quick Connect, Disconnect | - | - | PUSH-ON | - | 10mm | - | 11.2mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1697340000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | Black | 2 | - | - | 0.200 5.08mm | Straight | - | 4 | 12-26 AWG | 300V | - | 15A | 26 AWG | 12 AWG | - | 2 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 45mm | - | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 999012 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | Omnimate LP | - | Active | 1 (Unlimited) | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | 1 | - | - | - | - | - | - | 13 | - | - | Horizontal with Board | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1698630000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screwless | - | - | Black | 1 | - | - | 0.200 5.08mm | Straight | - | 9 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 21.3mm | - | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1812150000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | -50°C~120°C | Bulk | - | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Green | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 11 | 14-26 AWG | 300V | 1 | 15A | 26 AWG | 14 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | No | RoHS Compliant | - | - |