- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Fastening Method | Rated Voltage | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1692840000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 11 | - | 12-26 AWG | 300V | 1 | 10A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | 21.3mm | 13.2mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 6384730000 Weidmüller | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | Bulk | - | LLP | - | Obsolete | 1 (Unlimited) | Screw | - | Green | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 1 | - | - | - | - | - | 3 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1715200000 Weidmüller | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | - | - | 0.200 5.08mm | - | - | - | - | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | 8 | 8 | UL; VDE; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 999361 Weidmüller | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | Bulk | - | Omnimate LM | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Black | 1 | 'POLYAMIDE66, 94V-2' | 8536.69.40.40 | 0.197 5.00mm | - | - | 14 | Orange | - | - | 1 | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL; VDE; CSA | 45° (135°) Angle with Board | - | - | SCREW | 300V | - | - | - | No | RoHS Compliant | - | - | ||
![]() 995014 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | 16 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995011 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | 13 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 13 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995040 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | 21 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 21 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 995160 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | compliant | 11 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1810980000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | -50°C~120°C | Bulk | - | Omnimate LS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Gray | 1 | - | - | 0.200 5.08mm | Straight | - | 4 | Grey | 14-28 AWG | 300V | 1 | 15A | 28 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1850370000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | STANDARD: UL94V-2 | - | 0.300 7.62mm | Right Angle | - | 5 | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 5 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | - | - | ||
![]() 1850470000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | - | - | 0.300 7.62mm | Straight | - | 4 | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 4 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | - | - | ||
![]() 1850530000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | STANDARD: UL94V-2 | 8536.69.40.40 | 0.300 7.62mm | Straight | - | 10 | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | STRIP TERMINAL BLOCK | - | 10 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | - | - | ||
![]() 1850320000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | 94V-2, PA | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 11 | - | 14-26 AWG | - | 1 | - | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | Interlocking (Side) | - | - | No | RoHS Compliant | - | - | ||
![]() 995003 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | - | 0.197 5.00mm | Straight | compliant | 5 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995036 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | 17 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 17 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 995022 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | 24 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995020 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | 8536.69.40.40 | 0.197 5.00mm | Straight | compliant | 22 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 22 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 995025 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | - | 0.197 5.00mm | Straight | compliant | 6 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 995007 Weidmüller | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | - | Omnimate LP | - | Obsolete | Not Applicable | Screw | - | Orange | 1 | - | - | 0.197 5.00mm | Straight | compliant | 9 | - | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0288260000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |