- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Fastening Method | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2472150000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9500440000 Weidmüller | 87 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | - | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Orange | 1 | STANDARD: UL 94V-2 | - | 0.197 5.00mm | - | - | 24A | CSA, UR | - | - | - | 300V | 1 | 15A | - | - | 5 | 1 | STRIP TERMINAL BLOCK | - | 5 | UL; CSA | Vertical with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1886140000 Weidmüller | 38 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | LCP GF, 94V-0 | - | 0.295 7.50mm | - | - | 10A | CSA, cURus | 5 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1067530000 Weidmüller | 1291 |
| - | - | - | - | Through Hole | - | Copper Alloy - Tin Plated | - | - | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | - | Bulk | - | Omnimate LL | - | Active | Not Applicable | - | - | - | Black | 1 | STANDARD: UL 94V-0, PA | - | 0.197 5.00mm | - | compliant | - | - | - | - | 12-28 AWG | 300V | 1 | 20A | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | 2 | CSA; EAC; IEC; UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | SCREW CLAMP | Interlocking (Side) | - | - | - | - | - | - | ||
![]() 2473010000 Weidmüller | 106 |
| Datasheet | 10 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LLFS | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.295 7.50mm | - | compliant | - | - | - | - | 8-24 AWG | 600V | 1 | 37A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | - | ||
![]() 2500660000 Weidmüller | 49 | - | Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | compliant | - | - | - | - | 4-18 AWG | 1000V | 1 | 53A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | - | ||
![]() 2492240000 Weidmüller | 58 | - | Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | compliant | - | - | - | - | 4-18 AWG | 1000V | 1 | 57A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | - | ||
![]() 2491930000 Weidmüller | 49 |
| Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | 6-18 AWG | 1000V | 1 | 61A | - | - | - | - | - | 6 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | ||
![]() 2500610000 Weidmüller | 50 | - | Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | compliant | - | - | - | - | 4-18 AWG | 1000V | 1 | 53A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | - | ||
![]() 2500590000 Weidmüller | 58 | - | Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | compliant | - | - | - | - | 4-18 AWG | 1000V | 1 | 53A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | - | ||
![]() 1869840000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Black | 1 | - | - | 0.300 7.62mm | Straight | - | 10A | cURus | 4 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 2491920000 Weidmüller | 65 |
| Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | 6-18 AWG | 1000V | 1 | 61A | - | - | - | - | - | 5 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | ||
![]() 2492060000 Weidmüller | 44 |
| Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | compliant | - | - | - | - | 6-18 AWG | 1000V | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | ||
![]() 9511970000 Weidmüller | 38 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | - | 300V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Orange | 1 | - | 8536.69.40.40 | 0.295 7.50mm | - | - | 15A | CSA | - | - | - | - | 1 | - | - | - | 2 | 1 | STRIP TERMINAL BLOCK | 2 | 2 | CSA | 45° (135°) Angle with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | SOLDER | - | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1047210000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | 600V | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | Gray | - | - | - | 0.591 15.00mm | - | - | 127A | CSA, UR | - | Grey | 1-20 AWG | - | 1 | - | 20 AWG | 1 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 2 | 18mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594490000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | - | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Orange | 1 | PA, 94V-2 | - | 0.300 7.62mm | Straight | - | 10A | CSA, UR | 3 | - | 12-26 AWG | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | Interlocking (Side) | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1768950000 Weidmüller | 34 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | 24 | Orange | 2 | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | CSA, cURus | - | - | 14-24 AWG | - | 2 | 15A | 24 AWG | 14 AWG | - | 2 | STRIP TERMINAL BLOCK | 12 | 24 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | Interlocking (Side) | 25.2mm | 21.6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703900000 Weidmüller | 34 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | - | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | Orange | 2 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, UR | - | - | 14-28 AWG | - | 2 | - | 28 AWG | 14 AWG | 44 | 2 | BARRIER STRIP TERMINAL BLOCK | 22 | 44 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | 24.1mm | 16.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2492000000 Weidmüller | 69 | - | Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | compliant | - | - | - | - | 6-18 AWG | 1000V | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | ||
![]() 2491800000 Weidmüller | 42 |
| Datasheet | 16 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | 6-18 AWG | 1000V | 1 | 61A | - | - | - | - | - | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - |