- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2500500000 Weidmüller | 35 | - | Datasheet | 10 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | Not Applicable | - | - | Black | - | - | 0.394 10.00mm | - | compliant | - | - | - | 4-18 AWG | 1000V | 1 | 57A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | - | ||
![]() 2492270000 Weidmüller | 34 | - | Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | 1 (Unlimited) | - | - | Black | - | - | 0.591 15.00mm | - | compliant | - | - | - | 4-18 AWG | 1000V | 1 | 57A | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | - | ||
![]() 2014060000 Weidmüller | 37 |
| Datasheet | 10 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | 1.2-1.5 Nm (10.6-13.3 Lb-In) | - | -50°C~120°C | Bulk | - | Omnimate LUP | - | Active | Not Applicable | - | - | Black | - | - | 0.400 10.16mm | - | - | - | - | - | 6-26 AWG | 300V | 1 | 58A | - | - | - | - | 3 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | - | ||
![]() 1869760000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | - | 0.295 7.50mm | Right Angle | - | 10A | CSA, cURus | 4 | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1426080000 Weidmüller | 38 |
| - | 12 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | Black | - | - | 0.200 5.08mm | - | - | - | - | - | 12-24 AWG | 300V | 1 | 20A | - | - | - | - | 4 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | - | ||
![]() 996752 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | LLP | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | - | 8536.69.40.40 | 0.250 6.35mm | - | - | - | - | - | - | - | 1 | - | - | - | - | MODULAR TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 996750 Weidmüller | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | LLP | - | Active | 1 (Unlimited) | Screw | EAR99 | Black | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | 1 | - | - | - | - | MODULAR TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 995231 Weidmüller | In Stock | - | - | 5 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | - | Active | Not Applicable | Screw | EAR99 | Orange | 1 | 8536.69.40.40 | 0.200 5.08mm | - | compliant | - | - | 19 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 19 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | Interlocking (Side) | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1786690000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | - | 12 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | - | 4 mm2 | - | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1720210000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 2 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | - | 46 | 14-22 AWG | 300V | 2 | 10A | 22 AWG | 14 AWG | 2 | MODULAR TERMINAL BLOCK | 23 | 46 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | - | - | - | - | 24.1mm | 16.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1697320000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 2 | - | 0.200 5.08mm | Straight | - | - | - | 4 | 12-26 AWG | 300V | - | 15A | 26 AWG | 12 AWG | 2 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 45mm | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1596620000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | - | 24 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 12 | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785790000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | 11 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785970000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | 7 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 18.5mm | 18.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785770000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | - | Black | 1 | - | 0.200 5.08mm | Right Angle | - | - | - | 9 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785750000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | - | - | 7 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0488960000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Obsolete | Not Applicable | Screw | - | Orange | - | - | 0.200 5.08mm | Right Angle | - | - | - | 3 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | - | - | - | - | - | Horizontal with Board | Screw - TOP Clamp | - | - | - | - | - | Interlocking (Side) | 18.5mm | 19.5mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786340000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.250 6.35mm | Straight | - | - | - | 6 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | - | 4 mm2 | - | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1636320000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | - | 0.200 5.08mm | Straight | - | - | - | 10 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 5 | 10 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | 45mm | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1697250000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.300 7.62mm | Straight | - | - | - | 3 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | 2.5 mm2 | - | Interlocking (Side) | 17mm | 13.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free |