- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | HTS Code | Pitch | Orientation | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Wire Cross Section | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1632720000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | 8536.69.40.40 | 0.197 5.00mm | Straight | 14 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 7 | 14 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1633010000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 3 | - | 0.200 5.08mm | Straight | 21 | 12-26 AWG | 300V | 3 | 15A | 26 AWG | 12 AWG | 3 | BARRIER STRIP TERMINAL BLOCK | 7 | 21 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 45mm | 32mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1536180000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | -50°C~100°C | Bulk | Omnimate TOP1.5GS | - | Obsolete | Not Applicable | Screw | - | Black | - | - | - | - | - | - | 90V | - | - | - | - | - | - | - | - | - | Vertical with Board | Screw - TOP Clamp | - | 1 | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1785620000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | -20°C~100°C | Bulk | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | 0.200 5.08mm | Right Angle | 5 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785880000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | -20°C~100°C | Bulk | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | - | Orange | 1 | - | 0.200 5.08mm | Straight | 9 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | 18.5mm | 18.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786380000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | -20°C~100°C | Bulk | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.250 6.35mm | Straight | 10 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786150000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | -20°C~100°C | Bulk | TOP4GS | yes | Obsolete | Not Applicable | Screw | - | Black | 1 | - | 0.250 6.35mm | Right Angle | 9 | 10-26 AWG | 300V | 1 | 30A | 26 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1753800000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Copper Alloy - Tin Plated | -50°C~100°C | Bulk | Omnimate LP | - | Obsolete | 1 (Unlimited) | Screw | - | Black | - | - | 0.200 5.08mm | - | - | 12-26 AWG | 300V | 1 | 20A | 26 AWG | 12 AWG | - | - | 3 | - | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | - | - | ||
![]() 67603799 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1692810000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.200 5.08mm | Straight | 8 | 12-26 AWG | 300V | 1 | 10A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | 21.3mm | 13.2mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1698510000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screwless | EAR99 | Black | 1 | - | 0.200 5.08mm | Straight | 8 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 21.3mm | 14.4mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1695940000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 3 | - | 0.200 5.08mm | Straight | 6 | 12-26 AWG | 300V | 3 | 15A | 26 AWG | 12 AWG | 3 | MODULAR TERMINAL BLOCK | 2 | 6 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 45mm | 32mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632890000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | 8536.69.40.40 | 0.200 5.08mm | Straight | 22 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 11 | 22 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 45mm | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632790000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | - | 0.197 5.00mm | Straight | 36 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 18 | 36 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632910000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | 8536.69.40.40 | 0.200 5.08mm | Straight | 28 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 14 | 28 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 45mm | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632850000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | 8536.69.40.40 | 0.197 5.00mm | Straight | 48 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 24 | 48 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 995173 Weidmüller | In Stock | - | - | 2 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | -20°C~100°C | Bulk | Omnimate LP | - | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.200 5.08mm | Straight | 24 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 24 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | Interlocking (Side) | 17mm | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785780000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | -20°C~100°C | Bulk | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 10 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785650000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | -20°C~100°C | Bulk | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | 0.200 5.08mm | Right Angle | 8 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785990000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | -20°C~100°C | Bulk | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | - | Black | 1 | - | 0.200 5.08mm | Straight | 9 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | 18.5mm | 18.6mm | No | RoHS Compliant | UL94 V-2 | Lead Free |