- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Torque-Screw | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | HTS Code | Pitch | Orientation | Number of Contacts | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Wire Cross Section | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1668740000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | - | 0.200 5.08mm | Straight | 40 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 20 | 40 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 45mm | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632930000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | 8536.69.40.40 | 0.200 5.08mm | Straight | 34 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 17 | 34 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 45mm | 21.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1753840000 Weidmüller | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | 2012 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.200 5.08mm | Right Angle | 3 | 12-26 AWG | 300V | 1 | 15A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 2.5 mm2 | - | 11mm | 17mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632690000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 2 | 8536.69.40.40 | 0.200 5.08mm | Straight | 46 | 12-26 AWG | 300V | 2 | 15A | 26 AWG | 12 AWG | 2 | BARRIER STRIP TERMINAL BLOCK | 23 | 46 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 31mm | 21.8mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9954250000 Weidmüller | In Stock | - | - | - | Copper, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | 1.2-1.5 Nm (10.6-13.3 Lb-In) | -20°C~120°C | Bulk | - | LU | - | Obsolete | Not Applicable | Screw | - | Gray | - | - | 0.400 10.16mm | - | - | 6-26 AWG | 300V | 1 | 65A | 26 AWG | 6 AWG | - | - | 10 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1785640000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 7 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1785630000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate TOP1.5GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Orange | 1 | - | 0.200 5.08mm | Right Angle | 6 | 14-22 AWG | 300V | 1 | 10A | 22 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M2.5 | - | - | - | 18.6mm | 18.5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786130000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.250 6.35mm | Right Angle | 7 | 10-26 AWG | 300V | 1 | 30A | 26 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786370000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | - | Black | 1 | - | 0.250 6.35mm | Straight | 9 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786500000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | - | Black | 1 | - | 0.300 7.62mm | Right Angle | 9 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786510000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | 10 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786650000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.300 7.62mm | Straight | 8 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786660000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | - | Black | 1 | - | 0.300 7.62mm | Straight | 9 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786360000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.250 6.35mm | Straight | 8 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1047330000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | -50°C~120°C | Bulk | - | Omnimate LXXX | - | Obsolete | 1 (Unlimited) | Screw | - | Green | - | - | 0.591 15.00mm | - | - | 1-20 AWG | 600V | 1 | 127A | 20 AWG | 1 AWG | - | - | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 2 | - | Flange (Mounting) | - | - | - | RoHS Compliant | - | - | ||
![]() 1786330000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.250 6.35mm | Straight | 5 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786640000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | 8536.69.40.40 | 0.300 7.62mm | Straight | 7 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1751790000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.300 7.62mm | Right Angle | 6 | 10-22 AWG | 300V | 1 | 30A | 22 AWG | 10 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | - | 4 mm2 | - | 26mm | 26mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1692790000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.200 5.08mm | Straight | 6 | 14-26 AWG | 300V | 1 | 10A | 26 AWG | 14 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M2.5 | - | - | - | 21.3mm | 13.2mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1697570000 Weidmüller | In Stock | - | - | - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | -20°C~100°C | Bulk | - | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | 0.591 15.00mm | Right Angle | 4 | 12-26 AWG | 600V | 1 | 15A | 26 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 2.5 mm2 | - | 17mm | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free |