- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material of contact surface | Mfr | Overvoltage category | Package | Packaging type | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Tradename | Type of electric connection | Type of fastening | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Number of Contacts | Housing Color | Lead Length | Working Voltage | Failure Rate | Contact Style | Max Supply Voltage | Min Supply Voltage | Impedance | Element Configuration | Diode Type | Power Dissipation | Forward Current | Access Time | Max Reverse Leakage Current | Test Current | Forward Voltage | Address Bus Width | Zener Voltage | Product Type | Density | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Max Frequency | Voltage Tolerance | ESD Protection | Max Forward Surge Current (Ifsm) | Zener Current | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2559410000 Weidmuller | 35 |
| - | - | Surface Mount | - | 66 | - | - | - | Weidmuller | - | - | - | - | 18 | V0 | Weidmuller | Tin | - | II | - | - | 2 | - | 9 | 2.5 | Compliant | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 ps | - | - | - | 14 b | - | Fixed Terminal Blocks | 128 Mb | - | - | 333 MHz | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 7940117435 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | 1 | - | Amphenol | - | - | - | - | - | - | - | - | - | Details | 38999 | - | - | - | - | - | - | D38999 III | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | ||
![]() 2667930000 Weidmuller | 33 |
| - | - | - | 1210 (3225 Metric) | - | 1210 | - | SG73P2 | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.5 - 2.5 | IP20 | - | V0 | - | - | KOA Speer Electronics, Inc. | II | Tape & Reel (TR) | - | 2 | Active | 24 | 6 | - | - | - | Solder | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | 590 kOhms | - | - | Thick Film | - | 0.5W, 1/2W | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | 18.3 | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 1896460000 Weidmuller | 26 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 385 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1915940000 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 8 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1543120000 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 30 | V0 | Weidmuller | - | - | II | - | Other | 2 | - | 41 | 6 | Non-Compliant | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1543250000 Weidmuller | 26 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 30 | V0 | Weidmuller | Other | - | II | - | Other | 2 | - | 41 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2429610000 Weidmuller | 6 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | Weidmuller | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 6 | IP20 | 24 | V0 | Weidmuller | - | - | II | - | Carton (box) | 2 | - | 27.5 | 4 | Non-Compliant | - | - | Solder | - | - | - | Bulk | - | - | 0.1 % | - | - | 25 ppm/°C | 147 kΩ | - | - | Metal Film | - | - | Terminal Blocks | 125 mW | - | - | MIL-PRF-55182 | - | Orange | 38.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | 2.77 mm | 14.2 | - | 9.63 mm | - | No | - | - | - | ||
![]() 2432000000 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 30 | - | Weidmuller | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Terminal Blocks | - | - | - | - | 7 | Orange | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1930890000 Weidmuller | 26 |
| - | - | Surface Mount | - | 6 | - | - | - | Weidmuller | - | - | - | - | 18 | V0 | Weidmuller | Tin | - | II | - | Other | 2 | - | 41 | 6 | Compliant | - | THR connection | Solder | - | No | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Terminal Blocks | - | 695 mW | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | 2.438 V | 2.563 V | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | No | - | - | - | ||
![]() 2429720000 Weidmuller | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Weidmuller | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 6 | IP20 | 12 | V0 | Weidmuller | - | - | II | - | Carton (box) | 2 | - | 27.5 | 4 | Non-Compliant | - | - | Solder | - | - | - | Tape & Reel | - | - | 2 % | - | Axial | 100 ppm/°C | 1.2 kΩ | 150 °C | -65 °C | Metal Film | - | - | Terminal Blocks | - | - | - | MIL-PRF-39017 | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | 2.29 mm | 14.2 | - | 7.62 mm | - | No | - | - | - | ||
![]() 1543220000 Weidmuller | 6 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 30 | V0 | Weidmuller | Tin | - | II | - | Other | 2 | - | 41 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2529990000 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 36 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1543230000 Weidmuller | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | Weidmuller | - | - | - | - | 30 | V0 | Weidmuller | Tin | - | II | - | Other | 2 | - | 41 | 6 | Compliant | - | THR connection | Solder | - | - | - | - | - | - | 1 % | 2 | - | 50 ppm/°C | 102 Ω | 155 °C | -55 °C | Thin Film | - | - | Terminal Blocks | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | Automotive AEC-Q200 | Fixed Terminal Blocks | 1.6 mm | - | - | 3.6068 mm | - | No | - | Lead Free | - | ||
![]() 2429660000 Weidmuller | 10 |
| - | - | Hardware | - | - | - | - | - | Weidmuller | - | - | - | - | 18 | - | Weidmuller | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2087710000 Weidmuller | 178 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 190 | - | Weidmuller | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 630 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | Terminal Blocks | - | - | 40 A | - | 3 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1543190000 Weidmuller | 26 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 30 | V0 | Weidmuller | Tin | - | II | - | Other | 2 | - | 41 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1931320000 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 30 | V0 | Weidmuller | Tin | - | II | - | Other | 2 | - | 41 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2432060000 Weidmuller | 10 |
| - | Tin | Surface Mount | - | 3 | - | 4.535924 g | - | Weidmuller | - | - | - | - | 18 | - | Weidmuller | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 150 °C | -65 °C | - | - | - | Terminal Blocks | - | 250 mW | - | - | - | Orange | - | 5.6 V | - | - | - | - | 100 Ω | Common Anode | Avalanche | 250 mW | 10 mA | - | 1 µA | 250 µA | 900 mV | - | 5.6 V | Fixed Terminal Blocks | - | - | - | - | 4 % | No | 250 mA | 250 mA | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | 1 mm | - | 3 mm | 1.4 mm | No | No SVHC | Lead Free | - | ||
![]() 2529270000 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 60 | V0 | Weidmuller | Tin | - | II | - | Other | 2 | - | 41 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - |