- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Weight | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material of contact surface | Overvoltage category | Packaging type | Pollution degree | Rated current In | Rated surge voltage | RoHS | SwitchingFrequency | Type of electric connection | Type of fastening | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Military Standard | Number of Contacts | Efficiency | Output Voltage | Housing Color | Lead Length | Max Output Current | ELV | Output Power | Access Time | Product Type | Wire/Cable Diameter | Isolation Voltage | Government Qualified | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1930810000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 12 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1543240000 Weidmuller | 64 |
| - | - | Lead, Tin | Through Hole | - | - | - | Weidmuller | - | - | - | - | 36 | V0 | Weidmuller | Other | II | Other | 2 | 41 | 6 | Non-Compliant | - | THR connection | Solder | - | Bulk | 0.5 % | - | 25 ppm/°C | 45.3 Ω | - | - | Metal Film | - | - | - | Terminal Blocks | 125 mW | - | MIL-PRF-55182 | - | - | - | - | 38.1 mm | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | 2.77 mm | - | 9.63 mm | - | No | - | ||
![]() 2431970000 Weidmuller | 10 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 42 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 2429580000 Weidmuller | 6 |
| - | - | Lead, Tin | Through Hole | - | - | - | Weidmuller | - | - | - | - | 36 | - | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | 0.1 % | - | 50 ppm/°C | 105 Ω | - | - | Metal Film | - | - | - | Terminal Blocks | 250 mW | - | MIL-PRF-55182 | - | - | - | Orange | 38.1 mm | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | 3.18 mm | - | 14.25 mm | - | No | - | ||
![]() 2529060000 Weidmuller | 10 |
| - | Production (Last Updated: 2 weeks ago) | - | - | - | - | - | Weidmuller | - | - | - | - | 54 | V0 | Weidmuller | Tin | II | Other | 2 | 41 | 6 | - | - | THR connection | Solder | 50 V | Tape & Reel | 0.1 % | - | 25 ppm/°C | 97.6 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | Terminal Blocks | 63 mW | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | 550 µm | - | - | - | - | ||
![]() 2441800000 Weidmuller | 6 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 100 | V0 | Weidmuller | Tin | II | Other | 2 | 13 | 2.5 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Black | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1931460000 Weidmuller | 6 |
| - | - | - | - | 8 | - | - | Weidmuller | - | - | - | - | 18 | V0 | Weidmuller | Tin | II | Other | 2 | 41 | 6 | Non-Compliant | - | THR connection | Solder | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | Contains Lead | ||
![]() 2429630000 Weidmuller | 26 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 24 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Orange | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 2429670000 Weidmuller | In Stock | - | - | - | Gold | Through Hole | - | - | - | Weidmuller | - | - | - | - | 18 | - | Weidmuller | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | - | - | - | - | - | - | 2 | Male | Terminal Blocks | - | 1.27 mm | - | 68 | - | - | Orange | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1930780000 Weidmuller | 10 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 18 | V0 | Weidmuller | Tin | II | Other | 2 | 41 | 6 | Non-Compliant | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 2429620000 Weidmuller | 26 |
| - | - | - | - | - | - | - | Weidmuller | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 6 | IP20 | 24 | V0 | Weidmuller | - | II | Carton (box) | 2 | 27.5 | 4 | Non-Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Orange | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | 14.2 | - | - | - | - | ||
![]() 2529600000 Weidmuller | 10 |
| - | - | - | Surface Mount | - | - | - | Weidmuller | - | - | - | - | 48 | V0 | Weidmuller | Tin | II | Other | 2 | 41 | 6 | Non-Compliant | - | THR connection | Solder | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | 25 ns | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 2429600000 Weidmuller | 6 |
| - | - | - | - | - | - | - | Weidmuller | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 6 | IP20 | 30 | V0 | Weidmuller | - | II | Carton (box) | 2 | 27.5 | 4 | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Orange | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | 14.2 | - | - | - | - | ||
![]() 2529120000 Weidmuller | 10 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 36 | V0 | Weidmuller | Tin | II | Other | 2 | 41 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 2529660000 Weidmuller | 26 |
| - | Production (Last Updated: 1 week ago) | - | - | - | Polyolefin | - | Weidmuller | - | - | - | - | 30 | V0 | Weidmuller | Tin | II | Other | 2 | 41 | 6 | Compliant | - | THR connection | Solder | - | - | - | - | - | - | 105 °C | -30 °C | - | Black | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Compliant | - | - | Fixed Terminal Blocks | 14 mm | - | No | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | Not Applicable | ||
![]() 2429560000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 6 | IP20 | 42 | V0 | Weidmuller | - | II | Carton (box) | 2 | 27.5 | 4 | Non-Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Orange | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | 14.2 | - | - | - | - | ||
![]() 2568170000 Weidmuller | 26 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 50 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 2454110000 Weidmuller | 10 |
| - | - | Lead, Tin | - | - | - | - | Weidmuller | - | - | - | - | 48 | V0 | Weidmuller | Tin | III | - | 2 | 41 | 6 | Compliant | - | THR connection | Solder | - | Tape & Reel | 1 % | - | 100 ppm/°C | 84.5 Ω | 150 °C | -55 °C | Thick Film | - | - | - | Terminal Blocks | - | - | MIL-PRF-55342 | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | No | - | ||
![]() 2529580000 Weidmuller | 10 |
| - | - | - | PCB | - | - | 28 g | Weidmuller | - | - | - | - | 42 | - | Weidmuller | - | - | - | - | - | - | Non-Compliant | 300 kHz | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | Terminal Blocks | - | - | - | - | 90 % | 24 V | - | - | 625 mA | - | 15 W | - | Fixed Terminal Blocks | - | 0 V | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | 11.938 mm | 50.8 mm | 25.4 mm | - | - | ||
![]() 2529380000 Weidmuller | 26 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 48 | V0 | Weidmuller | Tin | II | Other | 2 | 41 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | Fixed Terminal Blocks | - | - | - | - | - | - |