- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material of contact surface | Mounting Styles | Overvoltage category | Packaging type | Pitch Spacing | Pollution degree | Rated current In | Rated surge voltage | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Series | Number of Positions | Color | Number of Rows | Subcategory | Pitch | Current Rating | Termination Style | Number of Contacts | Product Type | Rated Current | Connection Method | Rated Voltage | Product | Mounting Angle | Product Category | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2437260000 Weidmuller | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2559420000 Weidmuller | 37 |
| - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | II | Other | - | 2 | 9 | 2.5 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2742180000 Weidmuller | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2559300000 Weidmuller | 20 |
| - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | II | - | - | 2 | 9 | 2.5 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2559290000 Weidmuller | 20 |
| - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | II | - | - | 2 | 9 | 2.5 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2742920000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2499680000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | III | - | - | 2 | 41 | 6 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2499570000 Weidmuller | 20 |
| - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | III | - | - | 2 | 41 | 6 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2499530000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2499360000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | III | - | - | 2 | 41 | 6 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2694710000 Weidmuller | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2669340000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2684960000 Weidmuller | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2500350000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | III | - | - | 2 | 41 | 6 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2500380000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | III | - | - | 2 | 41 | 6 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2491650000 Weidmuller | 81 |
| - | Tin | PCB | Wemid | - | - | - | - | Copper | - | - | - | - | - | PCB Mount | - | - | 7.5mm | - | - | - | - | - | 600 V | 8 AWG | 24 AWG | LL | 5 Position | Black | 1 | Terminal Blocks | 7.5mm | 37 A | Through Hole | 5 | Fixed Terminal Blocks | 41A | Push-In | 1kV | Fixed Terminal Blocks | Vertical | - | 29.15 mm | 18.5 mm | UL 94 V-0 | ||
![]() 2491700000 Weidmuller | 46 | - | - | Tin | - | Wemid | - | 0.25 - 6 | 0.5 - 6 | 0.5 - 6 | Copper | IP20 | - | V0 | - | - | PCB Mount | II | Carton (box) | 7.5mm | 2 | 38 | 8 | - | Solder | 1 kV | 8 AWG | 24 AWG | - | 10 Position | Black | - | Terminal Blocks | 7.5 mm | 41 A | Through Hole | - | Fixed Terminal Blocks | 41A | Screw Clamp | 1kV | Fixed Terminal Blocks | Vertical | - | 29.15 | - | UL 94 V-0 | ||
![]() 2559250000 Weidmuller | 36 |
| - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | Through Hole | II | - | - | 2 | 9 | 2.5 | THR connection | Solder | 150 V | - | - | - | 44 Position | - | - | Terminal Blocks | 3.5 mm | 10 A | Solder Pin | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 2529440000 Weidmuller | In Stock | - | - | - | - | - | Weidmuller | - | - | - | - | - | 36 | V0 | Weidmuller | Tin | - | II | Other | - | 2 | 41 | 6 | THR connection | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | ||
![]() 1934320000 Weidmuller | 45 |
| - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 6 | - | IP20 | - | V0 | - | - | - | II | - | - | 2 | 27.5 | 4 | - | Solder | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | Fixed Terminal Blocks | - | - | - | - | - |