- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Torque-Screw | Operating Temperature | Packaging | Series | Part Status | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7940117526 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | 0.4-0.5 Nm (3.5-4.4 Lb-In) | -50°C ~ 100°C | Bulk | Omnimate PM | Obsolete | Orange | 0.200" (5.08mm) | 14-24 AWG | 300 V | 1 | 16 A | 13 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() 7940116985 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.200" (5.08mm) | 12-26 AWG | 300 V | 1 | 15 A | 17 | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940126388 Weidmüller | In Stock | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | 0.4-0.5 Nm (3.5-4.4 Lb-In) | -50°C ~ 120°C | Bulk | Omnimate LM | Active | Black | 0.200" (5.08mm) | 14-24 AWG | 300 V | 1 | 15 A | 22 | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | Interlocking (Side) | ||
![]() 7940116905 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Orange | 0.197" (5.00mm) | 12-26 AWG | 300 V | 1 | 15 A | 12 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117423 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.2-0.25 Nm (1.7-2.2 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LM | Obsolete | Black | 0.138" (3.50mm) | 14-22 AWG | 300 V | 1 | 10 A | 12 | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | Interlocking (Side) | ||
![]() 7940126324 Weidmüller | In Stock | - | - | Through Hole | - | - | - | - | Bulk | Omnimate LM | Obsolete | Black | 0.197" (5.00mm) | - | - | 1 | - | 17 | Horizontal with Board | - | - | - | ||
![]() 7940116924 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.197" (5.00mm) | 12-26 AWG | 300 V | 1 | 15 A | 12 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940116964 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Orange | 0.200" (5.08mm) | 12-26 AWG | 300 V | 1 | 15 A | 15 | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117068 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.300" (7.62mm) | 12-26 AWG | 300 V | 1 | 15 A | 5 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940126354 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.2-0.25 Nm (1.7-2.2 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LM | Obsolete | Black | 0.197" (5.00mm) | 12-24 AWG | 300 V | 1 | 10 A | 18 | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | Interlocking (Side) | ||
![]() 7940117010 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.295" (7.50mm) | 12-26 AWG | 300 V | 1 | 15 A | 8 | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117008 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.295" (7.50mm) | 12-26 AWG | 300 V | 1 | 15 A | 6 | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117074 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.300" (7.62mm) | 12-26 AWG | 300 V | 1 | 15 A | 11 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940116984 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.200" (5.08mm) | 12-26 AWG | 300 V | 1 | 15 A | 16 | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117075 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.300" (7.62mm) | 12-26 AWG | 300 V | 1 | 15 A | 12 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117026 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.295" (7.50mm) | 12-26 AWG | 300 V | 1 | 15 A | 7 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117079 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.300" (7.62mm) | 12-26 AWG | 300 V | 1 | 15 A | 16 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940116965 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Orange | 0.200" (5.08mm) | 12-26 AWG | 300 V | 1 | 15 A | 16 | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940117076 Weidmüller | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | 0.5-0.6 Nm (4.4-5.3 Lb-In) | -20°C ~ 100°C | Bulk | Omnimate LP | Obsolete | Black | 0.300" (7.62mm) | 12-26 AWG | 300 V | 1 | 15 A | 13 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | Interlocking (Side) | ||
![]() 7940126372 Weidmüller | In Stock | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | 0.4-0.5 Nm (3.5-4.4 Lb-In) | -50°C ~ 120°C | Bulk | Omnimate LM | Obsolete | Black | 0.200" (5.08mm) | 14-24 AWG | 300 V | 1 | 15 A | 19 | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | Interlocking (Side) |