- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1824500000 Weidmüller | 39 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | - | - | 10A | CSA, cURus | 10 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 35mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824630000 Weidmüller | 81 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | - | 3 | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Right Angle | 14.3mm | - | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 11.82mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0298360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | 0.300 7.62mm | Straight | 26mm | - | 10A | CSA, UR | 2 | - | 10-26 AWG | - | 300V | 30A | 1 | - | 26 AWG | 10 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | CSA; EAC; UL | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | - | - | - | - | 15.24mm | 26mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1826230000 Weidmüller | 157 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2013 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | - | 0.300 7.62mm | Straight | - | - | 10A | cURus | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826120000 Weidmüller | 55 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Straight | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 14.3mm | 34.7mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1331240000 Weidmüller | 571 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473920000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331280000 Weidmüller | 47 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1699680000 Weidmüller | 16 | - | - | 10 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Tin Alloy - Tin Plated | Copper | - | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | LOW PROFILE | - | 0.138 3.50mm | Straight | - | - | 10A | - | - | - | 14-22 AWG | - | - | - | 1 | - | 22 AWG | 14 AWG | 22 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | - | 3 | - | - | - | - | 12.8mm | - | 8.3mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1825990000 Weidmüller | 153 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 17.5A | CSA, cURus | 5 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | 14.3mm | 24.2mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824800000 Weidmüller | 116 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | Male | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 39.2mm | 14.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1330220000 Weidmüller | 65 |
| Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1914580000 Weidmüller | 89 | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 3 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769660000 Weidmüller | 42 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 18 | Orange | 3 | - | - | - | 0.200 5.08mm | Straight | - | - | 10A | CSA | - | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | - | 3 | STRIP TERMINAL BLOCK | 6 | 12 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 33mm | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1331810000 Weidmüller | 138 |
| Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1703790000 Weidmüller | 34 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2009 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 2 | - | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | - | 2 | - | 28 AWG | 14 AWG | - | 22 | 2 | BARRIER STRIP TERMINAL BLOCK | 11 | 22 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | - | 24.1mm | 40.3mm | 16.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1716060000 Weidmüller | 7183 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | - | Black | 1 | - | LOW PROFILE | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 10A | - | 2 | - | 14-24 AWG | - | - | 10A | 1 | 15A | 24 AWG | 14 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 15.5mm | 10.2mm | 13.9mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1592830000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | PBT, 94V-0 | - | 0.200 5.08mm | Straight | 11mm | - | 10A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 3 | 6mm | - | - | Interlocking (Side) | - | 15.84mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1703780000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 2 | - | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | - | 2 | - | 28 AWG | 14 AWG | - | 20 | 2 | BARRIER STRIP TERMINAL BLOCK | 10 | 20 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | - | 24.1mm | - | 16.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1330270000 Weidmüller | 47 | - | Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |