- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1473720000 Weidmüller | 173 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331140000 Weidmüller | 78 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331480000 Weidmüller | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9994980000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 5 | - | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 5 | - | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9994160000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2004 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | POLYAMIDE, 94V-2 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10A | - | CSA, cURus | - | 7 | - | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331030000 Weidmüller | 39 |
| - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331050000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331010000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9993960000 Weidmüller | 299 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | 2011 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0 | - | 0.200 5.08mm | Straight | - | - | - | - | - | - | 8 | - | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1473710000 Weidmüller | 173 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330190000 Weidmüller | 123 | - | Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | CuSn | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473910000 Weidmüller | 180 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869620000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | 0.197 5.00mm | Right Angle | - | - | 10A | 500V | CSA, cURus | 5mm | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1696040000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | 300V | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | Not Applicable | Solder | EAR99 | PCB, Terminal Block | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | 11mm | - | 15A | - | - | - | - | - | 12-26 AWG | - | 300V | 15A | 1 | - | 26 AWG | 12 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 2 | - | - | - | Interlocking (Side) | - | - | 11mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1824960000 Weidmüller | 44 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Right Angle | 14.3mm | - | 17.5A | - | CSA, cURus | - | 3 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 19.44mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826080000 Weidmüller | 572 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | - | 5 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Straight | 8.5mm | - | 10A | - | CSA, cURus | - | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 24.52mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1648310000 Weidmüller | 47 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~100°C | Bulk | 2009 | LU | yes | Active | Not Applicable | Solder | EAR99 | - | - | Gray | 1 | 94V-0, PA | 8536.69.40.40 | 0.400 10.16mm | Straight | 18.3mm | - | 10A | - | CSA, UR | - | 2 | Grey | 6-26 AWG | - | 300V | 65A | 1 | - | 26 AWG | 6 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | - | 12mm | - | - | Interlocking (Side) | - | 20.92mm | 18.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1330210000 Weidmüller | 90 |
| Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769730000 Weidmüller | 39 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 39 | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | 10A | - | CSA | - | - | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | 3 | STRIP TERMINAL BLOCK | 13 | 26 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | - | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1769750000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 45 | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | 10A | - | CSA | - | - | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | 3 | STRIP TERMINAL BLOCK | 15 | 30 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | - | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free |